Ricoh logo

Ricoh MP C3003SP Laser A3 1200 x 1200 DPI 30 ppm Wi-Fi

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
35732
Info modified on:
01 Nov 2022, 09:05:00
Long product name Ricoh MP C3003SP Laser A3 1200 x 1200 DPI 30 ppm Wi-Fi:

1.5GB RAM, 250GB HDD, USB 2.0, 1200 x 1200dpi, Gigabit Ethernet, 802.11a/b/g/n, 93.2kg

Ricoh MP C3003SP Laser A3 1200 x 1200 DPI 30 ppm Wi-Fi:

All in one functionality with print, copy, scan and optional fax make the MP C3003SP a workhorse colour MFP for demanding departmental environments. A4 output at 30 pages a minute ensures high productivity with comprehensive finishing options available to generate professional finished documents in-house. Paper up to SRA3 and 300gsm can be utilised and the optional high-spec E-22C colour controller improves RIP productivity of even the most sophisticated print jobs. A nine inch colour panel makes operation simple.

Short summary description Ricoh MP C3003SP Laser A3 1200 x 1200 DPI 30 ppm Wi-Fi:

Ricoh MP C3003SP, Laser, Color printing, 1200 x 1200 DPI, Color copying, A3, Gray

Long summary description Ricoh MP C3003SP Laser A3 1200 x 1200 DPI 30 ppm Wi-Fi:

Ricoh MP C3003SP. Print technology: Laser, Printing: Color printing, Maximum resolution: 1200 x 1200 DPI. Copying: Color copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Color scanning, Optical scanning resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A3. Wi-Fi. Product color: Gray

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.