location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Ricoh Aficio MP 171SPF Laser A4 600 x 600 DPI 17 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Ricoh Check ‘Ricoh’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Aficio
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MP 171SPF
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
415028 show
Show alternative article codes used in the online market place
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Ricoh’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Ricoh: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 44024
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Ricoh Aficio MP 171SPF Laser A4 600 x 600 DPI 17 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Business Laser
  • - 600 x 600 DPI
  • - A4 17 ppm
  • - Color copying Color scanning Mono faxing
  • - USB port Wi-Fi Ethernet LAN
  • - Internal memory: 640 MB Built-in processor PMC-Sierra RM5231 400 MHz
  • - 63.9 lbs (29 kg)
Long product name Ricoh Aficio MP 171SPF Laser A4 600 x 600 DPI 17 ppm Wi-Fi :
The short editorial description of Ricoh Aficio MP 171SPF Laser A4 600 x 600 DPI 17 ppm Wi-Fi

Aficio MP 171SPF - RM5231 400 MHz, PCL5e, PCL6, Ethernet 10 base-T/100 base-TX, USB 2.0, 640 MB
More>>>
Ricoh Aficio MP 171SPF Laser A4 600 x 600 DPI 17 ppm Wi-Fi:
The official marketing text of Ricoh Aficio MP 171SPF Laser A4 600 x 600 DPI 17 ppm Wi-Fi as supplied by the manufacturer

Smooth operation, security, cost-efficiency – these are the benefits your want from an office solution. The Aficio™MP 171/MP 171F/MP 171SPF fulfil your demands perfectly. Compact but fast, these A4 multifunctionals are more powerful than their size suggests. Customise them with our Software Development Kit. They then blend seamlessly into your existing fleet. Enjoy a wide range of functions at an attractive Total Cost of Ownership.
- Fast copying (17 ppm).
- Standard duplexing.
- Advanced faxing
- Standard multifunctionality
- Push scan functions.

FLEXIBLE SCANNING (MP 171SPF)
Documents are easily digitised, stored and distributed with the multifunctional’s colour scanner.
To save time, you can scan up to 50 sheets at once with the MP 171SPF’s standard ARDF. Swift and
easy distribution is guaranteed: scan to e-mail, to folder or to USB/SD card.

EFFICIENT PRINTING (MP 171SPF)
Ricoh’s small MFPs boast sophisticated printer features. To maximise your effi ciency, use the
Stored Print/Store and Print functions. Avoid wasting time and consumables on misprints by
making sample prints.

SECURITY (MP 171SPF)
Digital distribution is the norm, but security issues are an everyday reality. The MP 171SPF offers the safety you require. An optional Data Overwrite Security Unit or Encryption unit protect your device’s HDD. Internal documents are secured by the printer’s Locked Print and Hold Print functions.

Short summary description Ricoh Aficio MP 171SPF Laser A4 600 x 600 DPI 17 ppm Wi-Fi:
This short summary of the Ricoh Aficio MP 171SPF Laser A4 600 x 600 DPI 17 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Ricoh Aficio MP 171SPF, Laser, 600 x 600 DPI, Color copying, Color scanning, Mono faxing, A4

Long summary description Ricoh Aficio MP 171SPF Laser A4 600 x 600 DPI 17 ppm Wi-Fi:
This is an auto-generated long summary of Ricoh Aficio MP 171SPF Laser A4 600 x 600 DPI 17 ppm Wi-Fi based on the first three specs of the first five spec groups.

Ricoh Aficio MP 171SPF. Print technology: Laser, Maximum resolution: 600 x 600 DPI. Copying: Color copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Color scanning. Faxing: Mono faxing. Maximum ISO A-series paper size: A4. Wi-Fi

Printing
Print technology *
Laser
Printing *
No
Duplex printing *
Yes
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
17 ppm
Warm-up time
30 s
Time to first page (black, normal)
7.5 s
Copying
Copying *
Color copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
17 cpm
Scanning
Scanning *
Color scanning
Image formats supported
JPG
Fax
Faxing *
Mono faxing
Modem speed
33.6 Kbit/s
Fax memory
4 MB
Fax coding methods
JBIG, MH, MMR, MR
Features
Digital sender
No
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
250 sheets
Maximum input capacity
1350 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Plain paper
ISO A-series sizes (A0...A9) *
A4, A5
Media weight (tray 1)
60 - 90 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
USB port
Yes
Ports & interfaces
USB 2.0 ports quantity
1
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Supported network protocols (IPv4)
TCP/IP(IPv4, IPv6), IPX/SPX, AppleTalk, SMB
Performance
Internal storage capacity
80 GB
Card reader integrated
Yes
Internal memory *
640 MB
Compatible memory cards
SD
Built-in processor
Yes
Processor family
PMC-Sierra
Processor model
RM5231
Processor frequency
400 MHz
Mac compatibility
Yes
Design
Market positioning *
Business
Power
Power consumption (average operating)
900 W
Weight & dimensions
Weight
63.9 lbs (29 kg)
Packaging content
Drivers included
Yes
Other features
Networking features
Gigabit Ethernet, 10 base-T/100 base-TX
Dimensions (WxDxH)
19.1 x 17.7 x 14.6" (485 x 450 x 371 mm)
Network ready
Yes
Power requirements
220 - 240 V, 50 - 60 Hz
Modem type
ITU-T (CCITT) G3
Compatible operating systems
Windows 2000/XP/Server 2003/Vista/Server 2008 Mac 8.6 - 9.x, X v10.1 +
Emulations
PCL5e, PCL6
All-in-one functions
Copy, Fax, Scan
Color all-in-one functions
Copy, Scan, No
Scan speed
2 sec/page