Rexel logo

Rexel 22378490 folder Transparent A4

Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15746
Info modified on:
21 Oct 2022, 10:14:32
Long product name Rexel 22378490 folder Transparent A4:

Binder Wallets, Clear, A4

Short summary description Rexel 22378490 folder Transparent A4:

Rexel 22378490, A4, Transparent, 9.49" (241 mm), 12.2" (311 mm), 0.197" (5 mm), 5.61 oz (159 g)

Long summary description Rexel 22378490 folder Transparent A4:

Rexel 22378490. Format: A4, Product color: Transparent. Width: 9.49" (241 mm), Depth: 12.2" (311 mm), Height: 0.197" (5 mm). Quantity per pack: 10 pc(s), Package width: 9.84" (250 mm), Package depth: 13.3" (338 mm)

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.