Rexel logo

Rexel 21676010 folder Yellow A4

Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
7380
Info modified on:
21 Oct 2022, 10:14:32
Long product name Rexel 21676010 folder Yellow A4:

Standard L Folders, Yellow

Short summary description Rexel 21676010 folder Yellow A4:

Rexel 21676010, A4, Yellow, 8.66" (220 mm), 12.4" (314 mm), 0.591" (15 mm), 22.6 oz (640 g)

Long summary description Rexel 21676010 folder Yellow A4:

Rexel 21676010. Format: A4, Product color: Yellow. Width: 8.66" (220 mm), Depth: 12.4" (314 mm), Height: 0.591" (15 mm). Quantity per pack: 50 pc(s), Package width: 9.84" (250 mm), Package depth: 13" (330 mm)

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.