location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Rexel 21673190 folder Transparent

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Rexel Check ‘Rexel’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Document Folder - Standard
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
21673190 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4013702511398
Category:
Folding cover or holder, typically made of stiff paper or card, for storing loose papers.
Folders Check ‘Rexel’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by Rexel
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Rexel: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8521
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Long product name Rexel 21673190 folder Transparent :
The short editorial description of Rexel 21673190 folder Transparent

Document Folder - Standard
More>>>
Short summary description Rexel 21673190 folder Transparent:
This short summary of the Rexel 21673190 folder Transparent data-sheet is auto-generated and uses the product title and the first six key specs.

Rexel 21673190, Transparent, 8.7" (221 mm), 12.2" (311 mm), 0.118" (3 mm)

Long summary description Rexel 21673190 folder Transparent:
This is an auto-generated long summary of Rexel 21673190 folder Transparent based on the first three specs of the first five spec groups.

Rexel 21673190. Product color: Transparent. Package width: 8.7" (221 mm), Package depth: 12.2" (311 mm), Package height: 0.118" (3 mm)

Brand Image Article code product Stock Price from
Rexel

Rexel 2001015 folder White A4
(show image)
2001015 Nyrex™ Expanding Cut Back Folders Clear (10) 0.00
(excl. VAT)
0 (incl. VAT)