Long product name Rexel 21673090 sheet protector 210 x 297 mm (A4) Polypropylene (PP) 50 pc(s)
:
Standard L Folders, A4, 120 µm, 50 pcs
The short editorial description of Rexel 21673090 sheet protector 210 x 297 mm (A4) Polypropylene (PP) 50 pc(s)
Standard L Folders, A4, 120 µm, 50 pcs
More>>>
Short summary description Rexel 21673090 sheet protector 210 x 297 mm (A4) Polypropylene (PP) 50 pc(s):
This short summary of the Rexel 21673090 sheet protector 210 x 297 mm (A4) Polypropylene (PP) 50 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.
Rexel 21673090, 210 x 297 mm (A4), Transparent, Polypropylene (PP), 8.7" (221 mm), 12.2" (310 mm), 0.512" (13 mm)
Long summary description Rexel 21673090 sheet protector 210 x 297 mm (A4) Polypropylene (PP) 50 pc(s):
This is an auto-generated long summary of Rexel 21673090 sheet protector 210 x 297 mm (A4) Polypropylene (PP) 50 pc(s) based on the first three specs of the first five spec groups.
Rexel 21673090. Format: 210 x 297 mm (A4), Product color: Transparent, Material: Polypropylene (PP). Package width: 8.7" (221 mm), Package depth: 12.2" (310 mm), Package height: 0.512" (13 mm). Quantity per pack: 50 pc(s)