Rexel logo

Rexel 2102633 stapler Blue

Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12325
Info modified on:
07 Mar 2024, 15:34:52
Long product name Rexel 2102633 stapler Blue:

Easy Touch 20 Quarter Strip Stapler, blue

Short summary description Rexel 2102633 stapler Blue:

Rexel 2102633, 20 sheets, Blue, Metal, Rubber, 0.709" (1.8 cm), China, 7.37 oz (209 g)

Long summary description Rexel 2102633 stapler Blue:

Rexel 2102633. Stapling capacity: 20 sheets, Product color: Blue, Material: Metal, Rubber. Weight: 7.37 oz (209 g), Dimensions (WxDxH): 4.25 x 1.61 x 4.41" (108 x 41 x 112 mm). Package width: 4.25" (108 mm), Package depth: 1.61" (41 mm), Package height: 4.41" (112 mm)

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.