Rexel logo

Rexel Optima 20 electric stapler 20 sheets

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
48479
Info modified on:
14 Mar 2024, 19:25:46
Guarantee:
5 years
Long product name Rexel Optima 20 electric stapler 20 sheets:

Optima 20 Electric Stapler

Short summary description Rexel Optima 20 electric stapler 20 sheets:

Rexel Optima 20, 20 sheets, Black, Orange, Silver, 27.8 oz (788 g), 11.5" (292 mm), 5.63" (143 mm), 6.89" (175 mm)

Long summary description Rexel Optima 20 electric stapler 20 sheets:

Rexel Optima 20. Stapling capacity: 20 sheets, Product color: Black, Orange, Silver. Weight: 27.8 oz (788 g), Package width: 11.5" (292 mm), Package depth: 5.63" (143 mm)

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.