location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Rexel Mercury RDS2270 S/C paper shredder 9.84" (25 cm)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Rexel Check ‘Rexel’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Mercury RDS2270 S/C
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2101806 show
Show alternative article codes used in the online market place
Category:
Paper shredders cut up paper into small pieces so that the info on the paper cannot be read any more. This is important when disposing of paper which contains confidential information.
Paper Shredders Check ‘Rexel’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Rexel: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18555
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Rexel Mercury RDS2270 S/C paper shredder 9.84" (25 cm)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Working width: 9.84" (25 cm)
  • - Shredding staples Shredding CDs Paper shredding Credit cards shredding
  • - Shredding capacity: 22 sheets
  • - Basket volume: 70 L 600 sheets
Long product name Rexel Mercury RDS2270 S/C paper shredder 9.84" (25 cm) :
The short editorial description of Rexel Mercury RDS2270 S/C paper shredder 9.84" (25 cm)

Mercury RDS2270 S/C
More>>>
Short summary description Rexel Mercury RDS2270 S/C paper shredder 9.84" (25 cm):
This short summary of the Rexel Mercury RDS2270 S/C paper shredder 9.84" (25 cm) data-sheet is auto-generated and uses the product title and the first six key specs.

Rexel Mercury RDS2270 S/C, 9.84" (25 cm), 70 L, 600 sheets, 22 sheets, 20.9 x 25 x 38.8" (530 x 635 x 985 mm)

Long summary description Rexel Mercury RDS2270 S/C paper shredder 9.84" (25 cm):
This is an auto-generated long summary of Rexel Mercury RDS2270 S/C paper shredder 9.84" (25 cm) based on the first three specs of the first five spec groups.

Rexel Mercury RDS2270 S/C. Working width: 9.84" (25 cm), Basket volume: 70 L, Basket capacity: 600 sheets. Package dimensions (WxDxH): 20.9 x 25 x 38.8" (530 x 635 x 985 mm)