Rexel logo

Rexel 2101209 manual staple gun Chrome

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
40885
Info modified on:
14 Mar 2024, 19:46:06
Bullet Points Rexel 2101209 manual staple gun Chrome:
  • - Metal tacker for heavy duty purposes
  • - The handle includes a safety lock
  • - Suitable for 23/6, 23/8, 23/10 and 23/13 staples
Long product name Rexel 2101209 manual staple gun Chrome:

Heavy Duty Tacker Satin Chrome

Short summary description Rexel 2101209 manual staple gun Chrome:

Rexel 2101209, Chrome, Metal, 23/6. 23/8. 23/10. 23/13, 7.32" (186 mm), 1.14" (29 mm), 5.71" (145 mm)

Long summary description Rexel 2101209 manual staple gun Chrome:

Rexel 2101209. Product color: Chrome, Housing material: Metal. Type of staple: 23/6. 23/8. 23/10. 23/13. Package width: 7.32" (186 mm), Package depth: 1.14" (29 mm), Package height: 5.71" (145 mm)

Specs
Recommended products
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.