Rexel logo

Rexel Mercury Black, Silver

Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
43051
Info modified on:
14 Apr 2023, 21:09:31
Bullet Points Rexel Mercury Black, Silver:
  • - Strong heavy duty metal stapler for stapling from 20 - 120 sheets of paper (80 gsm)
  • - Designed for permanent stapling of small to large documents with just one size staple
  • - Enhanced jam release mechanism ensuring perfect stapling every time
  • - Compatible with Rexel Mercury staples
  • - Easy to re-load staples with the push button mechanism
  • - Features an adjustable paper insertion depth from 12 to 56mm for flexible stapling
  • - Made from diecast metal for strength and durability
Guarantee:
5 years
Long product name Rexel Mercury Black, Silver:

Mercury Heavy Duty 120 Sheet Metal Stapler

Short summary description Rexel Mercury Black, Silver:

Rexel Mercury, 120 sheets, Black, Silver, 2.2" (5.6 cm), Front, Parallel, China

Long summary description Rexel Mercury Black, Silver:

Rexel Mercury. Stapling capacity: 120 sheets, Product color: Black, Silver, Throat depth: 2.2" (5.6 cm). Weight: 3.22 lbs (1.46 kg). Package dimensions (WxDxH): 15.5 x 8.03 x 4.96" (393 x 204 x 126 mm), Package width: 15.5" (393 mm), Package depth: 8.03" (204 mm)

Specs
Recommended products
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.