Rexel logo

Rexel 2100069 stapler/hole punch set

Brand:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32149
Info modified on:
14 Apr 2023, 21:09:33
Bullet Points Rexel 2100069 stapler/hole punch set:
  • - Desktop kit with all you need to organise and file your documents
  • - Includes a stapler, hole punch, staple extractor and staples
  • - Staple up to 15 sheets with Rexel No. 56 (26/6) and 20 sheets with No. 16 (24/6) staples
  • - Punch up to 8 sheets of paper with the light duty hole punch
  • - Hole punch has an adjustable guide bar for accurate punching
  • - Staple extractor allows you to quickly and easily remove staples without damaging the paper
  • - Comes with a pack of 1000 26/6 staples
  • - Assorted colours: a single item in black, red or blue will be received
Guarantee:
2 years
Long product name Rexel 2100069 stapler/hole punch set:

Mini Stapler, Punch and Staple Extractor Set Assorted Colours

Short summary description Rexel 2100069 stapler/hole punch set:

Rexel 2100069, Blue, Silver, Plastic, 6.3" (160 mm), 1.97" (50 mm), 9.33" (237 mm), 12.8 oz (362 g)

Long summary description Rexel 2100069 stapler/hole punch set:

Rexel 2100069. Product color: Blue, Silver, Material: Plastic. Package width: 6.3" (160 mm), Package depth: 1.97" (50 mm), Package height: 9.33" (237 mm)

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.