Rexel logo

Rexel Matador Black, Silver

Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
40761
Info modified on:
14 Apr 2023, 21:09:33
Bullet Points Rexel Matador Black, Silver:
  • - Strong, metal office stapler for stapling up to 25 sheets of paper (80 gsm)
  • - Ergonomic grip to ensure accurate and comfortable stapling
  • - Enhanced anti-jam mechanism ensuring perfect stapling every time
  • - Built in staple remover to easily remove staples and minimise damage to documents
  • - Compatible with Rexel No. 56 (26/6) and No. 16 (24/6) staples
  • - Loads 105 No.56 staples or 84 No.16 staples
  • - Top loading refill mechanism making it quick and easy to refill staples
  • - Features a 49mm paper insertion depth for flexible stapling
  • - Tacking and pinning function for display boards or temporary stapling
Guarantee:
5 years
Long product name Rexel Matador Black, Silver:

Matador Half Strip Metal Stapler

Short summary description Rexel Matador Black, Silver:

Rexel Matador, 25 sheets, Black, Silver, 1.57" (4 cm), Top, Parallel, 84 staples

Long summary description Rexel Matador Black, Silver:

Rexel Matador. Stapling capacity: 25 sheets, Product color: Black, Silver, Throat depth: 1.57" (4 cm). Weight: 10.6 oz (300 g). Package dimensions (WxDxH): 5.79 x 1.57 x 3.94" (147 x 40 x 100 mm), Package width: 5.79" (147 mm), Package depth: 1.57" (40 mm)

Specs
Recommended products
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.