Rexel logo

Rexel 17429BK presentation display book A4

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26123
Info modified on:
21 Oct 2022, 10:14:32
Long product name Rexel 17429BK presentation display book A4:

Presentation Display Books, A4, Black

Short summary description Rexel 17429BK presentation display book A4:

Rexel 17429BK, Black, A4, 9.25" (235 mm), 12.2" (310 mm), 0.472" (12 mm)

Long summary description Rexel 17429BK presentation display book A4:

Rexel 17429BK. Product color: Black, Format: A4. Package width: 9.25" (235 mm), Package depth: 12.2" (310 mm), Package height: 0.472" (12 mm)

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.