location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Revo AXiS Internet Digital Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Revo Check ‘Revo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AXiS
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
23056
Category:
An apparatus for receiving radio programmes.
Radios Check ‘Revo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Revo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7694
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2019 12:52:03
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Revo AXiS Internet Digital Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Internet Digital 8 W Black
  • - DAB, DAB+, FM Internet radio
  • - 90 - 20000 Hz 83 dB
  • - Built-in speaker(s)
  • - LCD Built-in display Touchscreen
  • - Wi-Fi
  • - Line-out DC-in jack
  • - MP3 playback
Long product name Revo AXiS Internet Digital Black :
The short editorial description of Revo AXiS Internet Digital Black

AXiS - FM, DAB/DAB+, RCA, 3.5mm, 8W, Black
More>>>
Short summary description Revo AXiS Internet Digital Black:
This short summary of the Revo AXiS Internet Digital Black data-sheet is auto-generated and uses the product title and the first six key specs.

Revo AXiS, Internet, Digital, DAB, DAB+, FM, Auto scan, 8 W, 90 - 20000 Hz

Long summary description Revo AXiS Internet Digital Black:
This is an auto-generated long summary of Revo AXiS Internet Digital Black based on the first three specs of the first five spec groups.

Revo AXiS. Radio type: Internet, Tuner type: Digital, Supported radio bands: DAB, DAB+, FM. RMS rated power: 8 W, Frequency range: 90 - 20000 Hz, Signal-to-Noise Ratio (SNR): 83 dB. Driver unit: 2.28" (5.8 cm). Display type: LCD. Headphone connectivity: 3.5 mm

Source Testseek summary Average rating
Reviews
Updated:
2011-10-29 07:30:59
Uk has collected 8 expert reviews for Revo AXiS Internet Digital Black and the average expert rating is 79 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
79%
Source Review comments Score
whathifi.com
Updated:
2011-10-29 07:30:59
This is very much a table-top radio with its curvy, wedge-shaped cabinet, large controller and colour OLED touchscreen with well-designed menus, plus a top-mounted iPod dock.And it's designed with sound in mind. It's only a mono radio, albeit with ster...
Good Big, bold sound, touchscreen control, simple to set up and use, iPod dock...
Bad Mono only as standard, remote control optional, that’s about it...
100%
pocket-lint.com
Updated:
2011-10-29 07:30:59
Tweet It looks like a simple bedside clock radio, but underneath the AXiS’ soft black plastic shell are more features than you’ve a right to expect in a gadget aimed at bedside tables. Inside are tuners for FM and digital radio – both DAB and DAB+ – w...
Good DAB, iPod interface, easy streaming, colourful touchscreen...
Bad Small room/desk only, wraparound speaker design...
Bottom line Whether the nation wants or needs to stream music from a PC or the Internet is a moot point, but the provision of Last.fm alongside a versatile iPod dock – and all wrapped up in an attractive touchscreen interface – makes the well-built AXiS an unusual...
80%
techradar.com
Updated:
2011-10-29 07:30:59
Revo's AXiS offers DAB, internet and FM radio, streaming media from your Mac, a docking station for your iPod or iPhone, Last.fm (a year's subscription is included) and a clock with two alarms. It's fully shielded, so there's no need to put your iPhone...
Good Very easy to set up, Intuitive menu system, Nicely rounded sound...
Bad No remote control in the box...
90%