location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Ravensburger Fachwerkhaus 3D puzzle 216 pc(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Ravensburger Check ‘Ravensburger’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Fachwerkhaus
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
12572
Category:
Picture printed on cardboard or wood and cut into various pieces of different shapes that have to be fitted together.
Puzzles Check ‘Ravensburger’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Ravensburger: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 26127
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Ravensburger Fachwerkhaus 3D puzzle 216 pc(s)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 3D puzzle
  • - Recommended age (min): 10 yr(s)
  • - 216 pc(s)
More>>>
Short summary description Ravensburger Fachwerkhaus 3D puzzle 216 pc(s):
This short summary of the Ravensburger Fachwerkhaus 3D puzzle 216 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Ravensburger Fachwerkhaus, 216 pc(s), 10 yr(s)

Long summary description Ravensburger Fachwerkhaus 3D puzzle 216 pc(s):
This is an auto-generated long summary of Ravensburger Fachwerkhaus 3D puzzle 216 pc(s) based on the first three specs of the first five spec groups.

Ravensburger Fachwerkhaus. Number of puzzle pieces: 216 pc(s). Recommended age (min): 10 yr(s). Width: 8.98" (228 mm), Height: 9.37" (238 mm)

Brand Image Article code product Stock Price from
Ravensburger

Ravensburger Big Ben Clock 3D puzzle 216 pc(s) Buildings
(show image)
12586 Big Ben Clock 0.00
(excl. VAT)
0 (incl. VAT)
Ravensburger

Ravensburger Sneaker: American Style 3D puzzle 108 pc(s) Art
(show image)
12549 Sneaker: American Style 0.00
(excl. VAT)
0 (incl. VAT)