location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Raptor Gaming H3 7.1 USB Headset Wired Head-band Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Raptor Gaming Check ‘Raptor Gaming’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
H3 7.1 USB
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
269
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Raptor Gaming: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11539
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Jan 2020 10:37:55
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Raptor Gaming H3 7.1 USB Headset Wired Head-band Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Black Gaming Head-band Headset
  • - Wired 3.5 mm connector
  • - Supraaural 50 - 20000 Hz 3 dB
  • - 121 dB
More>>>
Short summary description Raptor Gaming H3 7.1 USB Headset Wired Head-band Black:
This short summary of the Raptor Gaming H3 7.1 USB Headset Wired Head-band Black data-sheet is auto-generated and uses the product title and the first six key specs.

Raptor Gaming H3 7.1 USB, Wired, Gaming, 50 - 20000 Hz, Headset, Black

Long summary description Raptor Gaming H3 7.1 USB Headset Wired Head-band Black:
This is an auto-generated long summary of Raptor Gaming H3 7.1 USB Headset Wired Head-band Black based on the first three specs of the first five spec groups.

Raptor Gaming H3 7.1 USB. Product type: Headset. Connectivity technology: Wired. Recommended usage: Gaming. Headphone frequency: 50 - 20000 Hz. Product color: Black

Source Testseek summary Average rating
Reviews
Updated:
2012-02-12 00:12:22
Uk has collected 6 expert reviews for Raptor Gaming H3 7.1 USB Headset Wired Head-band Black and the average expert rating is 85 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
85%
Source Review comments Score
hardwareheaven.com
Updated:
2012-02-12 00:12:19
Over the last month or so we have taken a look at a number of products from Raptor-Gaming's keyboard and mouse ranges. Those are not the only products they offer though, headsets are another and today we'll be looking at the H3, a stereo headset for PC...
Bottom line As a mid-range model the H3 from Raptor-Gaming is a perfectly acceptable stereo gaming headset. The quality of sound transmitted through the H3 is fine and we found that the quality of the microphone is good.Both the finish and build quality of the H3...
80%