location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Rapoo E9090P keyboard RF Wireless QWERTY Dutch Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Rapoo Check ‘Rapoo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
E9090P
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
12545 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6943518925455
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘Rapoo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Rapoo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 27472
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Rapoo E9090P keyboard RF Wireless QWERTY Dutch Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - RF Wireless
  • - QWERTY Dutch
  • - Full-size (100%) Touchpad
  • - Windows keys
  • - Backlight White
  • - Black
  • - 1 pc(s)
Long product name Rapoo E9090P keyboard RF Wireless QWERTY Dutch Black :
The short editorial description of Rapoo E9090P keyboard RF Wireless QWERTY Dutch Black

Illuminated Wireless Touchpad Keyboard, 5GHZ, 10m Max, USB nano, Black, NL
More>>>
Short summary description Rapoo E9090P keyboard RF Wireless QWERTY Dutch Black:
This short summary of the Rapoo E9090P keyboard RF Wireless QWERTY Dutch Black data-sheet is auto-generated and uses the product title and the first six key specs.

Rapoo E9090P, Full-size (100%), Wireless, RF Wireless, QWERTY, Black

Long summary description Rapoo E9090P keyboard RF Wireless QWERTY Dutch Black:
This is an auto-generated long summary of Rapoo E9090P keyboard RF Wireless QWERTY Dutch Black based on the first three specs of the first five spec groups.

Rapoo E9090P. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wireless, Device interface: RF Wireless, Keyboard layout: QWERTY, Keyboard number of keys: 83. Product color: Black

Source Testseek summary Average rating
Reviews
Updated:
2014-11-09 07:46:38
Uk has collected 19 expert reviews for Rapoo E9090P keyboard RF Wireless QWERTY Dutch Black and the average expert rating is 81 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
81%
Source Review comments Score
techlife.net
Updated:
2014-12-06 07:05:52
Subtitled the ‘Wireless Ultra-Slim Illuminated Keyboard with TouchPad', the E9090P does pretty much what it says on the tin, offering up an all-in-one touchpad and keyboard in a relatively compact package. What sets it apart from similar devices is the ge...
80%
goodgearguide.com.au
Updated:
2015-03-07 16:18:25
Rapoo's 7mm thick, E9090P wireless keyboard features a 101x110mm touchpad on the right side, making it a good model to consider if you want to control a media centre computer from the comfort of your lounge.It adds a bit of convenience that we haven't see...
Good Solid build quality and firm keys, Backlight, Wireless charging...
Bad Touchpad can sometimes get in the way while typing, Touchpad can't be disabled...
80%
pcworld.co.nz
Updated:
2016-03-26 16:15:36
Rapoo's 7mm thick, E9090P wireless keyboard features a 101x110mm touchpad on the right side, making it a good model to consider if you want to control a media centre computer from the comfort of your lounge.It adds a bit of convenience that we haven't see...
Good Solid build quality and firm keys, Backlight, Wireless charging...
Bad Touchpad can sometimes get in the way while typing, Touchpad can't be disabled...
80%
geekzone.co.nz
Updated:
2016-03-26 16:15:36
The Rapoo e9090p is an ultra thin wireless keyboard with some attractive features: an all aluminium body with dark grey brushed metal top, backlit keys with a scissor-key mechanism that provide comfortable short travel and good feedback.It also comes with...
0%
futurefive.co.nz
Updated:
2016-04-02 19:23:52
Intended for use with the home theatre PC, Rapoo's E9090P keyboard ticks a lot of boxes. For a start it's illuminated, wireless, has wireless charging and a huge trackpad. When asked if I wanted to review one, I leapt at the chance.The one of many feature...
Bottom line The E9090P wins on many fronts. Its key mechanism feels good to use. Its aluminium build translates into a good looking yet solid piece of gear. LED illuminated keys and a roomy trackpad are also definite bonuses too.If keeping keyboards charged strikes y...
0%
tech-boom.com
Updated:
2016-12-22 12:32:35
With each year are becoming increasingly popular desktop keyboard Chiclet, light and thin – all the usual laptop users. In addition, recently there is a tendency to combine keyboard with touchpad (more giving them a resemblance to notebook). One of the re...
0%
Brand Image Article code product Stock Price from
Rapoo

Rapoo 8000 keyboard Mouse included RF Wireless QWERTY Dutch Black, Blue
(show image)
13229 8000 0.00
(excl. VAT)
0 (incl. VAT)
Rapoo

Rapoo 1830 keyboard Mouse included RF Wireless QWERTY Dutch Black
(show image)
11332 1830 0.00
(excl. VAT)
0 (incl. VAT)
Rapoo

Rapoo E9270P keyboard RF Wireless QWERTY Dutch Silver
(show image)
12375 E9270P 0.00
(excl. VAT)
0 (incl. VAT)
Rapoo

Rapoo KX keyboard RF Wireless QWERTY Dutch Silver, White
(show image)
13097 KX 0.00
(excl. VAT)
0 (incl. VAT)
Rapoo

Rapoo KX keyboard RF Wireless QWERTY Dutch Black, Silver
(show image)
13067 KX 0.00
(excl. VAT)
0 (incl. VAT)
Rapoo

Rapoo E9270P keyboard RF Wireless QWERTY Dutch Black
(show image)
12343 E9270P 0.00
(excl. VAT)
0 (incl. VAT)
Rapoo

Rapoo 8200P keyboard Mouse included RF Wireless QWERTY Dutch White
(show image)
11019 8200P 0.00
(excl. VAT)
0 (incl. VAT)
Rapoo

Rapoo E1050 keyboard RF Wireless QWERTY Dutch Black
(show image)
11523 E1050 0.00
(excl. VAT)
0 (incl. VAT)
Rapoo

Rapoo 8200P keyboard Mouse included RF Wireless QWERTY Dutch Black
(show image)
11018 8200P 0.00
(excl. VAT)
0 (incl. VAT)
Rapoo

Rapoo E9050 keyboard RF Wireless QWERTY Dutch White
(show image)
11705 E9050 0.00
(excl. VAT)
0 (incl. VAT)