RAM Mounts logo

RAM Mounts RAP-B-375U mounting kit Aluminum, Black Composite

Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13232
Info modified on:
09 Sept 2019, 15:35:26
Long product name RAM Mounts RAP-B-375U mounting kit Aluminum, Black Composite:

RAM Track Ball Flat Panel Adapter

Short summary description RAM Mounts RAP-B-375U mounting kit Aluminum, Black Composite:

RAM Mounts RAP-B-375U, Composite, Aluminum, Black

Long summary description RAM Mounts RAP-B-375U mounting kit Aluminum, Black Composite:

RAM Mounts RAP-B-375U. Ball diameter: 1" (2.54 cm), Material: Composite, Product color: Aluminum, Black

Video
Specs
Recommended products
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.