location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

RAM Mounts RAM-GDS-SKIN-SAM43 tablet case 10.5" Skin case Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
RAM Mounts Check ‘RAM Mounts’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
IntelliSkin for Samsung Galaxy Tab A 10.5
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RAM-GDS-SKIN-SAM43
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0793442007705 show
Category:
Protective cases for tablets such as the iPad.
Tablet Cases Check ‘RAM Mounts’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by RAM Mounts: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7407
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Sep 2021 14:46:45
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points RAM Mounts RAM-GDS-SKIN-SAM43 tablet case 10.5" Skin case Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Skin case 10.5" Black
  • - Dust resistant, Scratch resistant, Shock resistant
  • - 10.2 oz (290 g)
Long product name RAM Mounts RAM-GDS-SKIN-SAM43 tablet case 10.5" Skin case Black :
The short editorial description of RAM Mounts RAM-GDS-SKIN-SAM43 tablet case 10.5" Skin case Black

IntelliSkin for Samsung Galaxy Tab A 10.5
More>>>
Short summary description RAM Mounts RAM-GDS-SKIN-SAM43 tablet case 10.5" Skin case Black:
This short summary of the RAM Mounts RAM-GDS-SKIN-SAM43 tablet case 10.5" Skin case Black data-sheet is auto-generated and uses the product title and the first six key specs.

RAM Mounts RAM-GDS-SKIN-SAM43, Skin case, Samsung, Galaxy Tab A 10.5, 10.5", 10.2 oz (290 g)

Long summary description RAM Mounts RAM-GDS-SKIN-SAM43 tablet case 10.5" Skin case Black:
This is an auto-generated long summary of RAM Mounts RAM-GDS-SKIN-SAM43 tablet case 10.5" Skin case Black based on the first three specs of the first five spec groups.

RAM Mounts RAM-GDS-SKIN-SAM43. Case type: Skin case, Brand compatibility: Samsung, Compatibility: Galaxy Tab A 10.5, Maximum screen size: 10.5". Weight: 10.2 oz (290 g)

Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)