location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

RAM Mounts RAM-GDS-DOCK-D2C-NDU mobile device dock station Smartphone Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
RAM Mounts Check ‘RAM Mounts’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GDS Desktop Dock with USB Type-C for IntelliSkin HD
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RAM-GDS-DOCK-D2C-NDU
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0793442007958 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by RAM Mounts: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4781
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jul 2022 14:05:51
The date of the most recent change of the data-sheet in Icecat's system
Product Instruction (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points RAM Mounts RAM-GDS-DOCK-D2C-NDU mobile device dock station Smartphone Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Desktop dock supporting phones and tablets wrapped in an IntelliSkin® Next Gen, standard IntelliSkin® or IntelliSkin® HD™
  • - Includes a USB Type-C to USB Type A cord
  • - Desktop dock is Samsung DeX compatible
  • - Backed by a 3-year warranty
Long product name RAM Mounts RAM-GDS-DOCK-D2C-NDU mobile device dock station Smartphone Black :
The short editorial description of RAM Mounts RAM-GDS-DOCK-D2C-NDU mobile device dock station Smartphone Black

GDS® Desktop Dock with USB Type-C for Next Gen IntelliSkin®
More>>>
Short summary description RAM Mounts RAM-GDS-DOCK-D2C-NDU mobile device dock station Smartphone Black:
This short summary of the RAM Mounts RAM-GDS-DOCK-D2C-NDU mobile device dock station Smartphone Black data-sheet is auto-generated and uses the product title and the first six key specs.

RAM Mounts RAM-GDS-DOCK-D2C-NDU, Black

Long summary description RAM Mounts RAM-GDS-DOCK-D2C-NDU mobile device dock station Smartphone Black:
This is an auto-generated long summary of RAM Mounts RAM-GDS-DOCK-D2C-NDU mobile device dock station Smartphone Black based on the first three specs of the first five spec groups.

RAM Mounts RAM-GDS-DOCK-D2C-NDU. Basic device type: Smartphone. Width: 3" (76.2 mm), Depth: 4" (101.6 mm), Height: 2" (50.8 mm), Weight: 21.3 oz (603.3 g). Product color: Black

Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)