RAM Mounts logo

RAM Mounts RAM-B-138U-A mounting kit Black Aluminum

Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
7678
Info modified on:
08 Mar 2024, 09:07:54
Long product name RAM Mounts RAM-B-138U-A mounting kit Black Aluminum:

RAM Double Ball Drill-Down Mount with Diamond Plate

Short summary description RAM Mounts RAM-B-138U-A mounting kit Black Aluminum:

RAM Mounts RAM-B-138U-A, Aluminum, Black

Long summary description RAM Mounts RAM-B-138U-A mounting kit Black Aluminum:

RAM Mounts RAM-B-138U-A. Ball diameter: 1" (2.54 cm), Material: Aluminum, Product color: Black

Video
Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.