location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Qtek HTC TyTN PocketPC Phone NL 2.8" 1350 mAh Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Qtek Check ‘Qtek’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HTC TyTN PocketPC Phone NL
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HTC092760
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones Check ‘Qtek’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Qtek: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 45154
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Feb 2024 15:02:36
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Qtek HTC TyTN PocketPC Phone NL 2.8" 1350 mAh Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 2.8" 240 x 320 pixels
  • - 0.4 GHz
  • - Bluetooth
  • - Single camera
  • - 1350 mAh
Long product name Qtek HTC TyTN PocketPC Phone NL 2.8" 1350 mAh Silver :
The short editorial description of Qtek HTC TyTN PocketPC Phone NL 2.8" 1350 mAh Silver

HTC TyTN PocketPC Phone
More>>>
Short summary description Qtek HTC TyTN PocketPC Phone NL 2.8" 1350 mAh Silver:
This short summary of the Qtek HTC TyTN PocketPC Phone NL 2.8" 1350 mAh Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Qtek HTC TyTN PocketPC Phone NL, 2.8", 240 x 320 pixels, 0.4 GHz, Silver

Long summary description Qtek HTC TyTN PocketPC Phone NL 2.8" 1350 mAh Silver:
This is an auto-generated long summary of Qtek HTC TyTN PocketPC Phone NL 2.8" 1350 mAh Silver based on the first three specs of the first five spec groups.

Qtek HTC TyTN PocketPC Phone NL. Display diagonal: 2.8", Display resolution: 240 x 320 pixels. Processor frequency: 0.4 GHz. Rear camera type: Single camera. Battery capacity: 1350 mAh. Product color: Silver. Weight: 6.21 oz (176 g)

Brand Image Article code product Stock Price from
Qtek

Qtek HTC TyTN PocketPC Phone EN 2.8" 1350 mAh Silver
(show image)
HTC092710 HTC TyTN PocketPC Phone EN 0.00
(excl. VAT)
0 (incl. VAT)