location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

QNAP TVS-663 NAS Tower AMD G GX-424CC 4 GB DDR3L 60 TB HDD QNAP Turbo System Gold

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
QNAP Check ‘QNAP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TVS-663
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TVS-663-4G-WD60TB
Category:
Multifunctional data storage servers that allow you to store huge amounts of data. Connect your storage server directly to your own PC or share it with your local area network, so anybody in your home/office can use it. You can even connect it to the internet and share your data securely with friends or colleagues at a remote office via a VPN connection or if you would wish to do so you could even share your data with the whole world via ftp (provided your server supports this).
NAS & Storage Servers Check ‘QNAP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by QNAP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7333
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Aug 2024 10:13:44
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (14.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
QNAP TVS-663-4G-WD60TB user manual (2.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points QNAP TVS-663 NAS Tower AMD G GX-424CC 4 GB DDR3L 60 TB HDD QNAP Turbo System Gold
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Small & Medium Business NAS Tower Gold
  • - QNAP Turbo System 4.1
  • - Total installed storage capacity: 60 TB Number of storage drives supported: 6 HDD & SSD
  • - AMD G GX-424CC 2.4 GHz
  • - 4 DDR3L 1600 MHz Memory slots: 2 SO-DIMM
  • - Ethernet LAN DHCP server Jumbo frames support iSCSI support Wake-on-LAN ready
  • - Cooling type: Active LCD
  • - Backup features: Cloud, USB drive, iSCSI LUN 250 W
Long product name QNAP TVS-663 NAS Tower AMD G GX-424CC 4 GB DDR3L 60 TB HDD QNAP Turbo System Gold :
The short editorial description of QNAP TVS-663 NAS Tower AMD G GX-424CC 4 GB DDR3L 60 TB HDD QNAP Turbo System Gold

BUNDLE QNAP TVS-663-4G 6BAY NAS, WITH WD RED 60TB(6 x 10TB)HDD (WD100EFAX)
More>>>
QNAP TVS-663 NAS Tower AMD G GX-424CC 4 GB DDR3L 60 TB HDD QNAP Turbo System Gold:
The official marketing text of QNAP TVS-663 NAS Tower AMD G GX-424CC 4 GB DDR3L 60 TB HDD QNAP Turbo System Gold as supplied by the manufacturer

BUNDLE QNAP TVS-663-4G 6BAY NAS, WITH WD RED 60TB(6 x 10TB)HDD (WD100EFAX)

Short summary description QNAP TVS-663 NAS Tower AMD G GX-424CC 4 GB DDR3L 60 TB HDD QNAP Turbo System Gold:
This short summary of the QNAP TVS-663 NAS Tower AMD G GX-424CC 4 GB DDR3L 60 TB HDD QNAP Turbo System Gold data-sheet is auto-generated and uses the product title and the first six key specs.

QNAP TVS-663, NAS, Tower, AMD G, GX-424CC, 4 GB, DDR3L

Long summary description QNAP TVS-663 NAS Tower AMD G GX-424CC 4 GB DDR3L 60 TB HDD QNAP Turbo System Gold:
This is an auto-generated long summary of QNAP TVS-663 NAS Tower AMD G GX-424CC 4 GB DDR3L 60 TB HDD QNAP Turbo System Gold based on the first three specs of the first five spec groups.

QNAP TVS-663. Type: NAS. Chassis type: Tower. Device class: Small & Medium Business. Processor family: AMD G, Processor model: GX-424CC, Processor frequency: 2.4 GHz. Internal memory: 4 GB, Internal memory type: DDR3L. Total installed storage capacity: 60 TB, Installed storage drive type: HDD. Operating system installed: QNAP Turbo System

Storage
Storage drive capacity *
10 TB
Storage drive interface *
Serial ATA III
RAID support *
Yes
RAID levels
0, 1, 5+HS, 5, 6, 6+HS, 10+HS, 10, JBOD
Online RAID migration
Yes
Online RAID expansion
Yes
Hot-swap drive bays
Yes
Supported file systems
FAT32, HFS+, NTFS, ext3, ext4
Storage drives installed *
Yes
Total installed storage capacity *
60 TB
Number of storage drives installed *
6
Number of storage drives supported *
6
Installed storage drive type *
HDD
Supported storage drive types *
HDD & SSD
Bad block scan
Yes
Processor
Processor family *
AMD G
Processor model *
GX-424CC
Processor frequency *
2.4 GHz
Processor cores
4
Memory
Internal memory *
4 GB
Internal memory type
DDR3L
Memory clock speed
1600 MHz
Maximum RAM supported
16 GB
Memory slots
2
Memory form factor
SO-DIMM
Flash memory
512 MB
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Wi-Fi
No
DHCP client
Yes
DHCP server
Yes
Jumbo frames support
Yes
iSCSI support
Yes
Wake-on-LAN ready
Yes
Supported network protocols
CIFS/SMB,AFP (v3.3),NFS(v3),FTP,FTPS,SFTP,TFTP,HTTP(S),Telnet,SSH,iSCSI,SMTP,SMSC
Dynamic DNS (DDNS)
Yes
Ports & interfaces
USB port *
Yes
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity
5
HDMI ports quantity
2
HDMI version
1.4a
Ethernet LAN (RJ-45) ports *
2
Design
Chassis type *
Tower
Cooling type *
Active
Product color
Gold
Number of fans
2 fan(s)
Fan diameter
3.54" (9 cm)
Drive bay locking
Yes
LED indicators
HDD, LAN, SSD, Status, USB
Built-in display
Yes
Display type
LCD
Cable lock slot
Yes
Cable lock slot type
Kensington
Performance
Type *
NAS
Device class *
Small & Medium Business
Backup function *
Yes
Backup features
Cloud, USB drive, iSCSI LUN
Buzzer
Yes
Multilingual support
Yes
Number of users
4096 user(s)
Noise level
20.7 dB
Management protocols
SNMP
Web-based management
Yes
Share folder access right management
Yes
Security algorithms
128-bit AES, 256-bit AES, FIPS 140-2, HTTPS, SNMP, SSH
Reset button
Yes
On/off switch
Yes
Built-in iTunes server
Yes
Built-in FTP server
Yes
Browser supported
Microsoft Internet Explorer 10+,Google Chrome,Apple Safari 4+,Mozilla Firefox 8+
System log
Yes
Hot spare
Yes
S.M.A.R.T. support
Yes
Share folder
512
Remotely operated
Yes
Backup button
Yes
Universal Plug and Play (UPnP)
Yes
Software
Operating system installed *
QNAP Turbo System
Operating system version
4.1
Windows operating systems supported
Windows 7, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows Vista, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Linux operating systems supported
Yes
Mac operating systems supported
Yes
Server operating systems supported
Windows Server 2003, Windows Server 2008 R2, Windows Server 2012
Power
Power supply location
Built-in
Power supply unit (PSU) capacity
250 W
Number of power supply units
1
Power consumption (typical)
58.81 W
Power consumption (HDD standby)
41.56 W
AC input voltage
110 - 240 V
AC input frequency
50 - 60 Hz
Fan voltage
12 V
Output current
5 A
Weight & dimensions
Width *
10.2" (260.2 mm)
Depth *
9.27" (235.5 mm)
Height *
7.28" (185 mm)
Weight
13.6 lbs (6.18 kg)
Package weight
15.2 lbs (6.9 kg)
Packaging content
Cables included
AC, LAN (RJ-45)
Quick installation guide
Yes
Number of screws
42
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
5 - 95%
Source Testseek summary Average rating
Reviews
Updated:
2018-03-14 06:59:19
Uk has collected 3 expert reviews for QNAP TVS-663 NAS Tower AMD G GX-424CC 4 GB DDR3L 60 TB HDD QNAP Turbo System Gold and the average expert rating is 90 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
90%