location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

QNAP TS-873U NAS Rack (2U) AMD Embedded R-Series SoC RX-421ND 64 GB DDR4 16 TB HDD QNAP Turbo System Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
QNAP Check ‘QNAP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TS-873U
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TS-873U-64G/16TB-IW PRO
Category:
Multifunctional data storage servers that allow you to store huge amounts of data. Connect your storage server directly to your own PC or share it with your local area network, so anybody in your home/office can use it. You can even connect it to the internet and share your data securely with friends or colleagues at a remote office via a VPN connection or if you would wish to do so you could even share your data with the whole world via ftp (provided your server supports this).
NAS & Storage Servers Check ‘QNAP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by QNAP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13607
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Mar 2024 20:05:14
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points QNAP TS-873U NAS Rack (2U) AMD Embedded R-Series SoC RX-421ND 64 GB DDR4 16 TB HDD QNAP Turbo System Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Small & Medium Business NAS Rack (2U) Black
  • - QNAP Turbo System 4.3
  • - Total installed storage capacity: 16 TB Number of storage drives supported: 8 HDD & SSD
  • - AMD Embedded R-Series SoC RX-421ND 2.1 GHz
  • - 64 DDR4 Memory slots: 4
  • - Ethernet LAN DHCP server Jumbo frames support iSCSI support Wake-on-LAN ready
  • - Cooling type: Active
  • - Backup features: iSCSI LUN 250 W
Long product name QNAP TS-873U NAS Rack (2U) AMD Embedded R-Series SoC RX-421ND 64 GB DDR4 16 TB HDD QNAP Turbo System Black :
The short editorial description of QNAP TS-873U NAS Rack (2U) AMD Embedded R-Series SoC RX-421ND 64 GB DDR4 16 TB HDD QNAP Turbo System Black

AMD R-Series RX-421ND, 64GB DDR4 (4 x 16GB), 2 x 10GbE SFP+, RJ45 x 4, USB 3.0 x 2, USB 2.0 x 4, 2U + 16TB (8 x 2TB Seagate IronWolf Pro HDD)
More>>>
QNAP TS-873U NAS Rack (2U) AMD Embedded R-Series SoC RX-421ND 64 GB DDR4 16 TB HDD QNAP Turbo System Black:
The official marketing text of QNAP TS-873U NAS Rack (2U) AMD Embedded R-Series SoC RX-421ND 64 GB DDR4 16 TB HDD QNAP Turbo System Black as supplied by the manufacturer

Powered by a high-performance AMD R-Series quad-core processor with up to 64GB DDR4 RAM, the TS-873U features dual 10GbE SFP+ ports and provides two M.2 SATA 6Gb/s SSD slots that allows the greatest flexibility in tiered storage configuration and enables cache acceleration. This powerful hardware can also double the encrypted file transfer performance with AES-NI encryption acceleration. The TS-873U is designed for small and medium-sized businesses looking for private cloud, cross-platform file sharing and collaboration, efficient backup/restoration, storage for virtualization, and to future-proof their IT infrastructure for 10GbE networks with maximized ROI.

- NAS and iSCSI-SAN unified storage solution
- Built-in 10GbE SFP+ ports, highly-efficient storage solution for virtualization and on-the-fly media editing & sharing
- Supports virtualization, containerized apps, centralized storage, backup, sharing, and disaster recovery
- Secure access with VPN Server & VPN Client
- Qfiling enables automatic file organization, Qsirch provides full-text file searching, and QmailAgent simplifies managing multiple email accounts
- The new QVR Pro allows dedicated storage space for surveillance data in the NAS, and leverages the advantages of storage manageability from QTS
- Expandable storage capacity by using QNAP expansion enclosures or VJBOD (Virtual JBOD)

Short summary description QNAP TS-873U NAS Rack (2U) AMD Embedded R-Series SoC RX-421ND 64 GB DDR4 16 TB HDD QNAP Turbo System Black:
This short summary of the QNAP TS-873U NAS Rack (2U) AMD Embedded R-Series SoC RX-421ND 64 GB DDR4 16 TB HDD QNAP Turbo System Black data-sheet is auto-generated and uses the product title and the first six key specs.

QNAP TS-873U, NAS, Rack (2U), AMD Embedded R-Series SoC, RX-421ND, 64 GB, DDR4

Long summary description QNAP TS-873U NAS Rack (2U) AMD Embedded R-Series SoC RX-421ND 64 GB DDR4 16 TB HDD QNAP Turbo System Black:
This is an auto-generated long summary of QNAP TS-873U NAS Rack (2U) AMD Embedded R-Series SoC RX-421ND 64 GB DDR4 16 TB HDD QNAP Turbo System Black based on the first three specs of the first five spec groups.

QNAP TS-873U. Type: NAS. Chassis type: Rack (2U). Device class: Small & Medium Business. Processor family: AMD Embedded R-Series SoC, Processor model: RX-421ND, Processor frequency: 2.1 GHz. Internal memory: 64 GB, Internal memory type: DDR4. Total installed storage capacity: 16 TB, Installed storage drive type: HDD. Operating system installed: QNAP Turbo System

Storage
Storage drive capacity *
2 TB
Storage drive interface *
Serial ATA III
Storage drive size
2.5/3.5"
RAID support *
Yes
RAID levels
0, 1, 5, 6, 10, JBOD
Supported file systems
FAT32, HFS+, NTFS, exFAT, ext3, ext4
Storage drives installed *
Yes
Total installed storage capacity *
16 TB
Number of storage drives installed *
8
Number of storage drives supported *
8
Installed storage drive type *
HDD
Supported storage drive types *
HDD & SSD
Processor
Processor family *
AMD Embedded R-Series SoC
Processor model *
RX-421ND
Processor frequency *
2.1 GHz
Processor boost frequency
3.4 GHz
Processor cores
4
L2 cache
2 MB
Memory
Internal memory *
64 GB
Internal memory type
DDR4
Maximum RAM supported
64 GB
Memory slots
4
Flash memory
512 MB
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Wi-Fi
No
DHCP client
Yes
DHCP server
Yes
Jumbo frames support
Yes
iSCSI support
Yes
Wake-on-LAN ready
Yes
Dynamic DNS (DDNS)
Yes
Ports & interfaces
USB port *
Yes
USB 2.0 ports quantity
4
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity
2
Fiber ports quantity
2
Fiber optic connector
SFP+
Ethernet LAN (RJ-45) ports *
4
PCI Express x4 (Gen 3.x) slots
1
Design
Chassis type *
Rack (2U)
Cooling type *
Active
Design
Product color
Black
Number of fans
2 fan(s)
Fan diameter
2.76" (7 cm)
Fan diameter 2
2.76" (7 cm)
LED indicators
Yes
Performance
Type *
NAS
Device class *
Small & Medium Business
Backup function *
Yes
Backup features
iSCSI LUN
Multilingual support
Yes
Web-based management
Yes
Share folder access right management
Yes
Security algorithms
256-bit AES, SNMPv3
Access Control List (ACL)
Yes
Reset button
Yes
Built-in FTP server
Yes
Browser supported
Apple Safari 7, Google Chrome, Microsoft Internet Explorer 10, Mozilla Firefox
S.M.A.R.T. support
Yes
Share folder
CIFS/SMB
Universal Plug and Play (UPnP)
Yes
Software
Operating system installed *
QNAP Turbo System
Operating system version
4.3
Windows operating systems supported
Yes
Linux operating systems supported
Yes
Mac compatibility
Yes
Mac operating systems supported
Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Power
Power supply location
Built-in
Power supply unit (PSU) capacity
250 W
Number of power supply units
1
AC input voltage
100-240 V
AC input frequency
50 - 60 Hz
Fan voltage
12 V
Weight & dimensions
Width *
19" (482 mm)
Depth *
21" (534 mm)
Height *
3.5" (89 mm)
Weight
21.7 lbs (9.86 kg)
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
5 - 95%
Other features
Power management
Yes
Source Testseek summary Average rating
Reviews
Updated:
2018-01-13 02:18:23
Uk has collected 2 expert reviews for QNAP TS-873U NAS Rack (2U) AMD Embedded R-Series SoC RX-421ND 64 GB DDR4 16 TB HDD QNAP Turbo System Black and the average expert rating is 95 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
95%
Source Review comments Score
geeklingo.net
Updated:
2018-01-13 02:18:23
A NAS is a ‘Network Attached Storage' system. With data playing such a pivotal role in so many businesses, it's becoming increasingly important to find ways to keep it safe and secure. Loss of data or data breaches can result in poor customer service, leg...
Good Performance, Solid construction...
Bad Only 1 PCIe slot, No LCD display...
Bottom line There are many more features here too, which include centralized email and contact management solutions and more. Ultimately, the TS-873U-RP can act like a powerful extra computer for countless applications accessible to the entire team and even collabora...
92%
thestreamingblog.com
Updated:
2020-08-23 01:39:28
The TS-873 8 Bay NAS is the latest from QNAP, and it sounds just like a perfectly promising device that will surely make waves this year. The company claims that the NAS offers premium high-performance, PCIe slot expansions, quad-core AMD RX 421-ND NAS, 1...
Bottom line We don't really keep our hopes up at first until we've tried out the products that we have, but when it comes to this TVS-873 8 Bay NAS from QNAP, it surely exceeded our expectations. At first, we were reluctant to believe that this NAS device could work...
98%