location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

QNAP TS-870 Pro NAS Tower Ethernet LAN Aluminum, Black i3-3220

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
QNAP Check ‘QNAP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TS-870 Pro
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TS-870PRO-24TB
Category:
Multifunctional data storage servers that allow you to store huge amounts of data. Connect your storage server directly to your own PC or share it with your local area network, so anybody in your home/office can use it. You can even connect it to the internet and share your data securely with friends or colleagues at a remote office via a VPN connection or if you would wish to do so you could even share your data with the whole world via ftp (provided your server supports this).
NAS & Storage Servers Check ‘QNAP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by QNAP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 588
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 Mar 2024 19:46:51
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points QNAP TS-870 Pro NAS Tower Ethernet LAN Aluminum, Black i3-3220
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Centralized management for data and file backup
  • - 5.1 channel surround sound support with HD Station via HDMI
  • - File synchronization across computers, tablets and smart phones
  • - Archive, manage, enjoy and share photo, music and video collections
  • - 24/7 home and SOHO surveillance center
Long product name QNAP TS-870 Pro NAS Tower Ethernet LAN Aluminum, Black i3-3220 :
The short editorial description of QNAP TS-870 Pro NAS Tower Ethernet LAN Aluminum, Black i3-3220

24TB, Intel Core i3-3220 (3.3GHz), 2GB DDR3, Gigabit LAN
More>>>
QNAP TS-870 Pro NAS Tower Ethernet LAN Aluminum, Black i3-3220:
The official marketing text of QNAP TS-870 Pro NAS Tower Ethernet LAN Aluminum, Black i3-3220 as supplied by the manufacturer

The TS-870 Pro, featuring advanced QTS operating system, performs as an easy-to-use yet powerful NAS for data backup, file synchronization, remote access and home entertainment. The TS-870 Pro has an excellent hardware design with a powerful Dual-Core 3.3 GHz processor that facilitates high definition media transcoding and the 5.1 channel surround sound with the HD Station via HDMI connection. Building a high-quality home theater is absolutely easy with the TS-870 Pro.

QTS - Simple and efficient
Thanks to QTS’s intuitive user interface, system operations of the TS-870 Pro are smooth and handy. Its intelligent desktop allows you to find the desired functions quickly, create desktop shortcuts or group shortcuts, monitor important system information on a real-time basis, and open multiple application windows to run multiple tasks concurrently, bringing greater operating efficiency.

Qsirch – A smarter, faster way to search
Quickly and easily find documents, photos, videos, and music with Qsirch, QNAP’s new built-in NAS search application lets you find what you need by real-time, natural search. Simply type in as much as you know about what you are trying to find, including bits of the file name or even words/phrases in the document, and Qsirch will display a list of matches, complete with thumbnails, as you type. Qsirch even remembers your search history so you can quickly navigate to files you’ve previously searched for. Qsirch is a huge productivity boost – it greatly reduces the amount of time spent looking for files on the NAS so you can focus on other tasks.

Dual-Core 3.3 GHz processor delivering high performance
Equipped with powerful Dual-Core Intel® Core™ i3 3.3 GHz processor and 2GB DDR3 RAM, the TS-870 Pro is designed as a home NAS with high quality hardware to provide the performance to deliver extremely smooth media transcoding capabilities. You can also use the TS-870 Pro as a home multimedia hub to fully enjoy your photo, music and videos.

5.1 channel surround sound support with HD Station via HDMI
QNAP HD Station integrates the powerful Kodi media player and web browser. With HDMI connectivity, you can connect the TS-870 Pro to a HDTV to enjoy all your rich multimedia content on the big screen. The splendid user interface and the support for 5.1 channel surround sound audio passthrough*, coupled with the powerful media transcoding capability of the TS-870 Pro, brings smooth playback of Full HD videos providing a quality home theater experience**. You can also turn your mobile devices into remote controls by installing the Qremote app or use MCE remote controls via the built-in IR receiver of the TS-870 Pro.

Supports DLNA and AirPlay for media streaming
You can use DLNA-compatible devices such as Smart TVs, Sony® PlayStation™, Microsoft® Xbox 360® and media players to watch HD quality videos stored on the TS-870 Pro. You can also use the Qfile app on an iOS device to browse videos and photos stored on the TS-870 Pro and play on the TV via Apple TV®. By installing the Media Streaming add-on app from the QTS App Center, you can stream your media content directly on a TV via Apple TV or Chromecast™ from File Station, Photo Station, Music Station or Video Station.

Photo albums on the cloud
The TS-870 Pro acts as your photo vault for you to back up your favorite photos. The Photo Station makes photo sharing simple, and you can designate your own access right controls. Simply upload your photos to the TS-870 Pro to create and organize your photo albums through a web browser, and share with your family and friends through social networking sites such as Facebook, Google+, Twitter and Pinterest. Your mobile devices are useful too, with the Qfile mobile app in your iOSR or Android? devices you can instantly upload photos to the TS-870 Pro.

Build your home music library and enjoy music anywhere
The Music Station helps categorize your music collection, and displays album covers to easily organize your personal playlists. Through the music station web player, you can enjoy your music anytime, anywhere with a few clicks. Thousands of local and global online Internet radio programs are also built-into the Music Station for you to enjoy.

Dropbox-like file synchronization across computers and mobile devices
With Qsync, your TS-870 Pro is turned into a safe data center for file synchronization. Any file uploaded to the TS-870 Pro will be made available for all linked devices, such as computers, laptops and mobile devices. Qsync is especially useful for frequent travelers in managing files and ensuring that different devices have the most up-to-date files. Qsync provides multiple ways of file synchronization and group file sharing, greatly enhancing the flexibility of team projects and collaboration.

Well-rounded backup solutions to secure data
QNAP Netbak Replicator supports real-time and scheduled data backup on Windows including Outlook email archiving. The USB port on the front panel of the TS-870 Pro features a one-touch-copy function for you to instantly back up data on external drives to the TS-870 Pro with just one click, or back up data on the TS-870 Pro to the external drives alternatively. Apple Time Machine is also supported to provide Mac OS X users with an effortless solution to back up data to the TS-870 Pro. A wide range of third-party backup software such as Acronis True Image and Symantec Backup Exec are also supported.

Access, use, sync and enjoy with your tablets and smartphones
The TS-870 Pro is your private cloud storage that virtually enlarges the capacity of your smart mobile devices. Qfile allows you to access, upload, download, manage, and share stored files easily as if you are carrying tons of files in your pocket. Besides, Qfile mobile app on an iOS device allows users to browse videos and photos stored on the TS-870 Pro and play on the TV via Apple TV. Qmanager lets you monitor and manage the TS-870 Pro remotely and efficiently without turning on a PC, while Qmusic allows you to listen to rich music collections on the TS-870 Pro anytime and anywhere, and download to enjoy offline.

Comprehensive surveillance solution providing 24/7 security
The TS-870 Pro‘s Surveillance Station offers a professional surveillance solution with the user-friendly NVR (network video recorder) management interface, a wide range of over 2,700 compatible IP camera models, and expandable IP camera channel licenses. It supports real-time monitoring, video and audio recording and playback with a wide range of customizable settings. You can also install the Vmobile app on your iOS® or Android™ devices to manage the monitoring of cameras anytime, anywhere, for total surveillance of your monitored environment.

Flexible 10GbE network expansion
The 10GbE-reay TS-870 Pro includes two inbuilt Gigabit Ethernet ports, which can be expanded with additional two Gigabit Ethernet ports or two 10 Gigabit Ethernet ports, and delivers lightening data throughput. Coupled with the support for large storage capacity, the TS-870 Pro is perfect for data centers to storage big data and excel in fast data transmission, and for editing large size videos on-the-fly without transferring the videos between the TS-870 Pro and desktop computers.

Install-on-demand apps to extend NAS functionality
The TS-870 Pro has a built-in App Center that provides various install-on-demand apps developed by QNAP and third-party developers, including tools for backup/sync, business, content management, communications, download, entertainment, and much more. It is also a centralized location for managing & updating installed apps. In addition, QNAP’s development platform embraces the open-source spirit to enable developers to create their own apps, adding potentially limitless opportunities for the TS-870 Pro.

Storage for comprehensive virtualization applications
The TS-870 Pro is VMware® Ready™, Citrix® Ready™, compatible with Microsoft® Hyper-V™ certification and Windows Server 2012, enabling flexible deployment and management for virtualization needs. The TS-870 Pro supports VMware VAAI and Microsoft ODX to increase performance by offloading ESXi server loading, and supports QNAP vSphere Client plug-in and QNAP SMI-S provider to provide enhanced operational efficiency in managing virtualization applications.

Economical storage expansion with scale-up solution
The TS-870 Pro offers a high performance yet affordable storage solution to fulfill the needs of small/home offices in archiving rapidly growing data & large files. The TS-870 Pro supports online capacity expansion by connecting a QNAP expansion enclosure. With the QNAP scale-up solution, the raw storage capacity can be expanded on demand, making the TS-870 Pro an ideal file center with large storage capacity for personal video collections.

NAS management can be just that easy. 
The TS-870 Pro provides comprehensive system tools to increase management efficiency.

With the SMTP and SMS settings on the Turbo NAS, system administrators will get notifications from SMS or emails when any error occurs.

After activate SNMP, you can collect system information, alerts and error messages on the Turbo NAS. All the information can be transfer to up to 3 SNMP servers to achieve real-time and central management.

Administrators can turn on the Turbo NAS within LAN. It saves more energy and improve security.

Administrators can flexibly set up the time of turning on/off for the Turbo NAS, maximum 15 sets of schedules are allowed for turning on, off, or rebooting.

The Turbo NAS supports HDD S.M.A.R.T. (Self-Monitoring Analysis and Reporting Technology) which monitors the hard drive status, and sends out alert notifications through email for administrators to take precautions. Moreover, the HHD Health Scanning technology can examine the hard drive status and prevent possible data loss.

The Turbo NAS supports Syslog server that collects logs from various connected devices over the Internet and saves the data, enabling centralized log management with greater efficiency.

Additional features for home offices 
The TS-870 Pro supports various business applications as an all-in-one Turbo NAS with cost-efficiency.

The Turbo NAS supports FTP server to share large size files, coming with user-defined settings including bandwidth limitation, number of connections, and write-only permission.

The Turbo NAS supports Web server which allows numerous websites built on the same server conveniently. Administrators can manage up to 32 websites on the single one Turbo NAS with reduced IT cost.

The Turbo NAS supports RADIUS server which provides centralized authorization management for computers to connect and use a network service.

The Turbo NAS supports VPN server which provides an easy way for IT administrators to build up a secure private network and allows the staff to log on from outside the office and access business resources securely such as files and Internet connections.

The Turbo NAS supports Printer server to send remote printing request over the Internet (max. 3 USB printers), and supports IPP (Internet Printing Protocol), Samba, print job management and Bonjour printing for Mac OS X.

The Turbo NAS supports Surveillance Station to connect and manage multiple IP cameras remotely, including real-time monitoring, video recording, playback, and event notifications.

Short summary description QNAP TS-870 Pro NAS Tower Ethernet LAN Aluminum, Black i3-3220:
This short summary of the QNAP TS-870 Pro NAS Tower Ethernet LAN Aluminum, Black i3-3220 data-sheet is auto-generated and uses the product title and the first six key specs.

QNAP TS-870 Pro, NAS, Tower, Intel® Core™ i3, i3-3220, 24 TB, Aluminum, Black

Long summary description QNAP TS-870 Pro NAS Tower Ethernet LAN Aluminum, Black i3-3220:
This is an auto-generated long summary of QNAP TS-870 Pro NAS Tower Ethernet LAN Aluminum, Black i3-3220 based on the first three specs of the first five spec groups.

QNAP TS-870 Pro. Total installed storage capacity: 24 TB, Installed storage drive type: HDD, Supported storage drive types: HDD & SSD. Processor family: Intel® Core™ i3, Processor manufacturer: Intel, Processor model: i3-3220. Internal memory: 2 GB, Internal memory type: DDR3, Memory form factor: SO-DIMM. Ethernet LAN data rates: 10,100,1000 Mbit/s, Supported network protocols: CIFS/SMB, AFP (v3.3), NFS(v3), FTP, FTPS, SFTP, TFTP, HTTP(S), Telnet, SSH, iSCSI, SNMP, SMTP, SMSC. Chassis type: Tower, Cooling type: Active, Product color: Aluminum, Black

Storage
Supported storage drive interfaces
Serial ATA II, Serial ATA III
Storage drive sizes supported
2.5, 3.5"
RAID support *
Yes
RAID levels
0, 1, 5+HS, 5, 6, 6+HS, 10+HS, 10, JBOD
Online RAID migration
Yes
Online RAID expansion
Yes
Hot-swap drive bays
Yes
Supported file systems
FAT32, HFS+, NTFS, ext3, ext4
Storage drives installed *
Yes
Total installed storage capacity *
24 TB
Number of storage drives supported *
8
Installed storage drive type *
HDD
Supported storage drive types *
HDD & SSD
Bad block scan
Yes
Processor
Processor manufacturer *
Intel
Processor generation
3rd gen Intel® Core™ i3
Processor family *
Intel® Core™ i3
Processor model *
i3-3220
Processor frequency *
3.3 GHz
Processor cores
2
Bus type
DMI
CPU configuration (max)
1
CPU multiplier (bus/core ratio)
33
Number of processors supported
1
On-board graphics card model
Intel® HD Graphics 2500
Conflict-Free processor
Yes
Memory
Internal memory type
DDR3
Internal memory *
2 GB
Memory form factor
SO-DIMM
Flash memory
512 MB
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
DHCP client
Yes
DHCP server
Yes
Jumbo frames support
Yes
iSCSI support
Yes
Wake-on-LAN ready
Yes
Supported network protocols
CIFS/SMB, AFP (v3.3), NFS(v3), FTP, FTPS, SFTP, TFTP, HTTP(S), Telnet, SSH, iSCSI, SNMP, SMTP, SMSC
Dynamic DNS (DDNS)
Yes
WLAN adapter supported
Yes
Ports & interfaces
USB port *
Yes
USB 2.0 ports quantity
3
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity
2
eSATA ports quantity
2
HDMI ports quantity
1
Ethernet LAN (RJ-45) ports *
2
Audio in/out
Yes
Design
Chassis type *
Tower
Cooling type *
Active
Product color
Aluminum, Black
Number of fans
2 fan(s)
Fan diameter
4.72" (12 cm)
Drive bay locking
Yes
LED indicators
HDD, LAN, Status, USB
Built-in display
Yes
Display type
LCD
Cable lock slot
Yes
Cable lock slot type
Kensington
Performance
Type *
NAS
Device class *
Home & Home Office
Backup function *
Yes
Backup features
Cloud, USB drive, iSCSI LUN
Buzzer
Yes
Performance
Multilingual support
Yes
Third-party support
Yes
Snapshot
Yes
Management protocols
SNMP
Web-based management
Yes
Share folder access right management
Yes
Security algorithms
256-bit AES, FIPS 140-2, HTTPS, SNMP, SNMPv2, SNMPv3, SSH
Access Control List (ACL)
Yes
Reset button
Yes
On/off switch
Yes
Built-in FTP server
Yes
Browser supported
Microsoft Internet Explorer 10+, Mozilla Firefox 8+, Apple Safari 4+, Google Chrome
System log
Yes
Hot spare
Yes
S.M.A.R.T. support
Yes
Backup button
Yes
Universal Plug and Play (UPnP)
Yes
USB copy function
Yes
Software
Operating system installed *
Embedded LINUX
Windows operating systems supported
Windows 10, Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 Pro, Windows 10 Pro x64, Windows 10 x64, Windows 7, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 7 x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64
Linux operating systems supported
Yes
Mac operating systems supported
Mac OS X 10.7 Lion, Mac OS X 10.7.5 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks, Mac OS X 11.0 Big Sur, Mac OS X 12.0 Monterey, Mac OS X 13.0 Ventura
Server operating systems supported
Windows Server 2003, Windows Server 2008 R2, Windows Server 2012, Windows Server 2012 R2, Windows Server 2016
Power
Power supply location
Built-in
Power supply unit (PSU) capacity
350 W
Power consumption (typical)
58.9 W
Power consumption (sleep)
28.1 W
Power consumption (off)
1 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Fan voltage
12 V
Weight & dimensions
Width *
11.7" (298.2 mm)
Depth *
9.27" (235.4 mm)
Height *
7.29" (185.2 mm)
Weight
17.3 lbs (7.83 kg)
Package weight
19.6 lbs (8.9 kg)
Packaging content
Cables included
AC, LAN (RJ-45)
Number of screws
28
Drive tray key included
Yes
Processor special features
Embedded options available
Yes
Enhanced Intel SpeedStep Technology
Yes
Execute Disable Bit
Yes
Idle States
Yes
Intel 64
Yes
Intel Enhanced Halt State
Yes
Intel Fast Memory Access
Yes
Intel FDI Technology
Yes
Intel Flex Memory Access
Yes
Intel Identity Protection Technology version
1.00
Intel Secure Key Technology version
0.00
Intel Trusted Execution Technology
No
Intel Virtualization Technology (VT-x)
Yes
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
5 - 95%
Country Distributor
United Kingdom 1 distributor(s)