location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

QNAP TS-653A NAS Tower Intel® Celeron® N3150 4 GB DDR3L 60 TB HDD QNAP Turbo System Aluminum, Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
QNAP Check ‘QNAP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TS-653A
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TS-653A-4G-WD60TB
Category:
Multifunctional data storage servers that allow you to store huge amounts of data. Connect your storage server directly to your own PC or share it with your local area network, so anybody in your home/office can use it. You can even connect it to the internet and share your data securely with friends or colleagues at a remote office via a VPN connection or if you would wish to do so you could even share your data with the whole world via ftp (provided your server supports this).
NAS & Storage Servers Check ‘QNAP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by QNAP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4659
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Aug 2024 10:04:49
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (30.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
QNAP TS-653A-4G-WD60TB user manual (3.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points QNAP TS-653A NAS Tower Intel® Celeron® N3150 4 GB DDR3L 60 TB HDD QNAP Turbo System Aluminum, Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Small & Medium Business NAS Tower Aluminum, Black
  • - QNAP Turbo System 4.2
  • - Total installed storage capacity: 60 TB Number of storage drives supported: 6 HDD & SSD Serial ATA II, Serial ATA III
  • - Intel® Celeron® N3150 1.6 GHz Intel® HD Graphics
  • - 4 DDR3L 1600 MHz Memory slots: 2 SO-DIMM
  • - Ethernet LAN DHCP server Jumbo frames support iSCSI support Wake-on-LAN ready
  • - Cooling type: Active LCD
  • - Backup features: Cloud, USB drive, iSCSI LUN 240 W
Long product name QNAP TS-653A NAS Tower Intel® Celeron® N3150 4 GB DDR3L 60 TB HDD QNAP Turbo System Aluminum, Black :
The short editorial description of QNAP TS-653A NAS Tower Intel® Celeron® N3150 4 GB DDR3L 60 TB HDD QNAP Turbo System Aluminum, Black

BUNDLE QNAP TS-653A-4G 6BAY NAS, WITH WD RED 60TB(6 x 10TB)HDD (WD100EFAX)
More>>>
QNAP TS-653A NAS Tower Intel® Celeron® N3150 4 GB DDR3L 60 TB HDD QNAP Turbo System Aluminum, Black:
The official marketing text of QNAP TS-653A NAS Tower Intel® Celeron® N3150 4 GB DDR3L 60 TB HDD QNAP Turbo System Aluminum, Black as supplied by the manufacturer

BUNDLE QNAP TS-653A-4G 6BAY NAS, WITH WD RED 60TB(6 x 10TB)HDD (WD100EFAX)

Short summary description QNAP TS-653A NAS Tower Intel® Celeron® N3150 4 GB DDR3L 60 TB HDD QNAP Turbo System Aluminum, Black:
This short summary of the QNAP TS-653A NAS Tower Intel® Celeron® N3150 4 GB DDR3L 60 TB HDD QNAP Turbo System Aluminum, Black data-sheet is auto-generated and uses the product title and the first six key specs.

QNAP TS-653A, NAS, Tower, Intel® Celeron®, N3150, 4 GB, DDR3L

Long summary description QNAP TS-653A NAS Tower Intel® Celeron® N3150 4 GB DDR3L 60 TB HDD QNAP Turbo System Aluminum, Black:
This is an auto-generated long summary of QNAP TS-653A NAS Tower Intel® Celeron® N3150 4 GB DDR3L 60 TB HDD QNAP Turbo System Aluminum, Black based on the first three specs of the first five spec groups.

QNAP TS-653A. Type: NAS. Chassis type: Tower. Device class: Small & Medium Business. Processor family: Intel® Celeron®, Processor model: N3150, Processor frequency: 1.6 GHz. Internal memory: 4 GB, Internal memory type: DDR3L. Total installed storage capacity: 60 TB, Installed storage drive type: HDD. Operating system installed: QNAP Turbo System

Storage
Storage drive interface *
Serial ATA III
Supported storage drive interfaces
Serial ATA II, Serial ATA III
Storage drive size
3.5"
Storage drive sizes supported
2.5, 3.5"
RAID support *
Yes
RAID levels
0, 1, 5+HS, 5, 6, 6+HS, 10+HS, 10, JBOD
Online RAID migration
Yes
Online RAID expansion
Yes
Hot-swap drive bays
Yes
Supported file systems
FAT32, HFS+, NTFS, ext3, ext4
Storage drives installed *
Yes
Total installed storage capacity *
60 TB
Number of storage drives installed *
6
Number of storage drives supported *
6
Installed storage drive type *
HDD
Supported storage drive types *
HDD & SSD
Bad block scan
Yes
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Celeron®
Processor model *
N3150
Processor frequency *
1.6 GHz
Processor boost frequency
2.08 GHz
Processor cores
4
Processor threads
4
Processor cache
2 MB
CPU configuration (max)
1
ECC supported by processor
No
Integrated 4G WiMAX
No
PCI Express configurations
1x4, 4x1
PCI Express slots version
2.0
Processor cache type
Smart Cache
Processor code
SR29F
Processor codename
Braswell
Processor lithography
14 nm
Processor operating modes
64-bit
Processor package size
25 x 27 mm
Processor series
Intel Celeron N3000 series
Processor socket
BGA 1170
Scenario Design Power (SDP)
4 W
Stepping
C0
Tjunction
90 °C
Thermal Design Power (TDP)
6 W
On-board graphics card model
Intel® HD Graphics
Maximum internal memory supported by processor
8 GB
Conflict-Free processor
Yes
Memory
Internal memory *
4 GB
Internal memory type
DDR3L
Memory clock speed
1600 MHz
Maximum RAM supported
8 GB
Memory slots
2
Memory form factor
SO-DIMM
Flash memory
512 MB
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Wi-Fi
No
DHCP client
Yes
DHCP server
Yes
Jumbo frames support
Yes
iSCSI support
Yes
Wake-on-LAN ready
Yes
Supported network protocols
CIFS/SMB, AFP (v3.3), NFS(v3), FTP, FTPS, SFTP, TFTP, HTTP(S), Telnet, SSH, iSCSI, SNMP, SMTP, SMSC
Dynamic DNS (DDNS)
Yes
Ports & interfaces
USB port *
Yes
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity
4
HDMI ports quantity
2
Ethernet LAN (RJ-45) ports *
4
6.35 mm (1⁄4-inch) input
2
Graphics
On-board graphics card base frequency
320 MHz
On-board graphics card burst frequency
640 MHz
Maximum on-board graphics card memory
8 GB
Number of displays supported (on-board graphics)
3
Design
Chassis type *
Tower
Cooling type *
Active
Product color
Aluminum, Black
Number of fans
2 fan(s)
Fan diameter
3.54" (9 cm)
LED indicators
HDD, Status, USB
Built-in display
Yes
Display type
LCD
Cable lock slot
Yes
Cable lock slot type
Kensington
Performance
Type *
NAS
Device class *
Small & Medium Business
Backup function *
Yes
Backup features
Cloud, USB drive, iSCSI LUN
Buzzer
Yes
Multilingual support
Yes
Number of users
4096 user(s)
Noise level
21 dB
Management protocols
SNMP
Web-based management
Yes
Share folder access right management
Yes
Security algorithms
256-bit AES, FIPS 140-2, HTTPS, SNMP
Reset button
Yes
On/off switch
Yes
Built-in iTunes server
Yes
Built-in FTP server
Yes
Browser supported
Microsoft Internet Explorer 10+, Mozilla Firefox 8+, Apple Safari 4+, Google Chrome
System log
Yes
Hot spare
Yes
S.M.A.R.T. support
Yes
Performance
Share folder
512
Remotely operated
Yes
Backup button
Yes
Universal Plug and Play (UPnP)
Yes
Software
Operating system installed *
QNAP Turbo System
Operating system version
4.2
Windows operating systems supported
Windows 10, Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 IOT Core, Windows 10 Pro, Windows 10 Pro x64, Windows 7, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 7 x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64
Linux operating systems supported
Yes
Mac compatibility
Yes
Mac operating systems supported
Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Server operating systems supported
Windows Server 2003, Windows Server 2008 R2, Windows Server 2012, Windows Server 2012 R2, Windows Server 2016
Power
Power supply location
Built-in
Power supply unit (PSU) capacity
240 W
Number of power supply units
1
Power consumption (typical)
51.16 W
Power consumption (sleep)
1.7 W
Power consumption (HDD standby)
32.02 W
AC input voltage
110 - 240 V
AC input frequency
50 - 60 Hz
Fan voltage
12 V
Weight & dimensions
Width *
9.25" (235 mm)
Depth *
10.1" (257 mm)
Height *
6.89" (175 mm)
Weight
11.5 lbs (5.2 kg)
Package weight
14.3 lbs (6.5 kg)
Packaging content
Cables included
AC, LAN (RJ-45)
Quick installation guide
Yes
Number of screws
42
Handheld remote control
Yes
Processor special features
Embedded options available
No
Enhanced Intel SpeedStep Technology
Yes
Execute Disable Bit
Yes
Idle States
Yes
Intel 64
Yes
Intel Clear Video Technology
Yes
Intel Enhanced Halt State
Yes
Intel Identity Protection Technology version
1.00
Intel Rapid Storage Technology
No
Intel Secure Boot
Yes
Intel Secure Boot Technology version
1.00
Intel Secure Key Technology version
1.00
Intel Small Business Advantage (SBA) version
0.00
Intel Smart Connect Technology
No
Intel Smart Connect Technology version
0.00
Intel Smart Response Technology version
0.00
Intel Stable Image Platform Program (SIPP)
No
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Trusted Execution Technology
No
Intel Virtualization Technology (VT-x)
Yes
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel® High Definition Audio (Intel® HD Audio)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Insider™
No
Intel® InTru™ 3D Technology
No
Intel® OS Guard
No
Intel® Quick Sync Video Technology
Yes
Intel® Secure Key
Yes
Intel® Small Business Advantage (Intel® SBA)
No
Intel® Smart Response Technology
No
Intel® Turbo Boost Technology
No
Intel® Wireless Display (Intel® WiDi)
Yes
Maximum number of PCI Express lanes
4
Number of execution units
12
Thermal Monitoring Technologies
Yes
UART
Yes
Memory channels supported by processor
Dual
Memory types supported by processor
DDR3L-SDRAM
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
5 - 95%
Other features
Processor ARK ID
87258
Source Testseek summary Average rating
Reviews
Updated:
2019-11-30 11:16:15
Uk has collected 2 expert reviews for QNAP TS-653A NAS Tower Intel® Celeron® N3150 4 GB DDR3L 60 TB HDD QNAP Turbo System Aluminium, Black and the average expert rating is 93 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
93%
Source Review comments Score
geeklingo.net
Updated:
2019-11-30 11:16:14
Announced in December 2015, the QNAP TS-653A (or any TS-x53A series) brings us the worlds first dual OS NAS powered by the Intel Celeron N3150 quad-core 1.6Ghz processor. In addition to supporting hardware encryption, the included 8th generation Intel HD...
Good QTS software, IoT support, Dual OS with Linux...
Bad Price, 8GB max RAM...
Bottom line The QNAP TS-653A as you would expect is a very polished NAS capable of handling a typical small to medium enterprise workload. It's simple to setup and use making it a great alternative for many businesses and power users at home. Running virtual machines...
93%