QNAP logo

QNAP TS-420 NAS/storage server Tower Marvell 0.512 GB DDR3 0 TB QNAP Turbo System Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
61459
Info modified on:
09 May 2023, 09:44:38
Short summary description QNAP TS-420 NAS/storage server Tower Marvell 0.512 GB DDR3 0 TB QNAP Turbo System Black:

QNAP TS-420, Tower, Marvell, 0.512 GB, DDR3, 0 TB, QNAP Turbo System

Long summary description QNAP TS-420 NAS/storage server Tower Marvell 0.512 GB DDR3 0 TB QNAP Turbo System Black:

QNAP TS-420. Chassis type: Tower. Processor family: Marvell, Processor frequency: 1.6 GHz. Internal memory: 0.512 GB, Internal memory type: DDR3. Total installed storage capacity: 0 TB. Operating system installed: QNAP Turbo System

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.