location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

QNAP SP-NMP-ADAPTOR power adapter/inverter 51 W Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
QNAP Check ‘QNAP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SP-NMP-ADAPTOR
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SP-NMP-ADAPTOR
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4712511121063
Category:
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters Check ‘QNAP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by QNAP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 60677
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2019 11:28:01
The date of the most recent change of the data-sheet in Icecat's system
Long product name QNAP SP-NMP-ADAPTOR power adapter/inverter 51 W Black :
The short editorial description of QNAP SP-NMP-ADAPTOR power adapter/inverter 51 W Black

SP-NMP-ADAPTOR - 51 W
More>>>
QNAP SP-NMP-ADAPTOR power adapter/inverter 51 W Black:
The official marketing text of QNAP SP-NMP-ADAPTOR power adapter/inverter 51 W Black as supplied by the manufacturer

51W power adaptor for NMP-1000.

Short summary description QNAP SP-NMP-ADAPTOR power adapter/inverter 51 W Black:
This short summary of the QNAP SP-NMP-ADAPTOR power adapter/inverter 51 W Black data-sheet is auto-generated and uses the product title and the first six key specs.

QNAP SP-NMP-ADAPTOR, 51 W, NMP-1000, Black, 6.89" (175 mm), 8.58" (218 mm), 2.13" (54 mm)

Long summary description QNAP SP-NMP-ADAPTOR power adapter/inverter 51 W Black:
This is an auto-generated long summary of QNAP SP-NMP-ADAPTOR power adapter/inverter 51 W Black based on the first three specs of the first five spec groups.

QNAP SP-NMP-ADAPTOR. Output power: 51 W, Compatibility: NMP-1000. Product color: Black. Width: 6.89" (175 mm), Depth: 8.58" (218 mm), Height: 2.13" (54 mm). Dimensions (WxDxH): 6.89 x 8.58 x 2.13" (175 x 218 x 54 mm)

Features
Output power *
51 W
Compatibility
NMP-1000
Design
Product color *
Black
Weight & dimensions
Width
6.89" (175 mm)
Depth
8.58" (218 mm)
Height
2.13" (54 mm)
Other features
Dimensions (WxDxH)
6.89 x 8.58 x 2.13" (175 x 218 x 54 mm)
Country Distributor
Deutschland 1 distributor(s)