location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

QFX BIK-6 Black 18" 35.1 lbs (15.9 kg) Lithium-Ion (Li-Ion)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
QFX Check ‘QFX’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BIK-6
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BIK-6 BLK show
Show alternative article codes used in the online market place
Category:
Bicycle with an integrated electric motor which can be used for propulsion.
Electric Bicycles Check ‘QFX’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by QFX: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 25051
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:47:47
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name QFX BIK-6 Black 18" 35.1 lbs (15.9 kg) Lithium-Ion (Li-Ion) :
The short editorial description of QFX BIK-6 Black 18" 35.1 lbs (15.9 kg) Lithium-Ion (Li-Ion)

250 W, 36V 5.2 Ah, 2x USB, 18 miles, 15 m/h, 35 lbs, black
More>>>
Short summary description QFX BIK-6 Black 18" 35.1 lbs (15.9 kg) Lithium-Ion (Li-Ion):
This short summary of the QFX BIK-6 Black 18" 35.1 lbs (15.9 kg) Lithium-Ion (Li-Ion) data-sheet is auto-generated and uses the product title and the first six key specs.

QFX BIK-6, Lithium-Ion (Li-Ion), 5.2 Ah, 36 V, 3 h, 28.96 km, 35.1 lbs (15.9 kg)

Long summary description QFX BIK-6 Black 18" 35.1 lbs (15.9 kg) Lithium-Ion (Li-Ion):
This is an auto-generated long summary of QFX BIK-6 Black 18" 35.1 lbs (15.9 kg) Lithium-Ion (Li-Ion) based on the first three specs of the first five spec groups.

QFX BIK-6. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 5.2 Ah, Battery voltage: 36 V. Weight (including battery): 35.1 lbs (15.9 kg), Width: 36" (914.4 mm), Depth: 38" (965.2 mm). Package weight: 47 lbs (21.3 kg)