Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Veriton M68WS Intel® Core™ i5 i5-650 4 GB DDR3-SDRAM 640 GB Black Desktop PC

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Veriton
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Veriton M68WS
Article code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PS.VBEE3.009 show
Show alternative article codes used in the online market place
Category
Personal Computers, PCs for short, are computers for personal usage. They always have the following components:- A processor (CPU), this is the heart of your computer, where the data processing is done.- Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor.- Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network.- Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies.- Hard disk, this is the permanent memory of your computer where your data is stored.- An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations show
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9749
This statistic is based on the 84184 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 82231 free Open Icecat users.
Info modified on: 13 Jun 2019 02:03:18
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Acer Veriton M68WS Intel® Core™ i5 i5-650 4 GB DDR3-SDRAM 640 GB Black Desktop PC:
This short summary of the Acer Veriton M68WS Intel® Core™ i5 i5-650 4 GB DDR3-SDRAM 640 GB Black Desktop PC data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Veriton Veriton M68WS, 3.2 GHz, Intel® Core™ i5, 4 GB, 640 GB, DVD Super Multi, Windows 7 Professional

Long summary description Acer Veriton M68WS Intel® Core™ i5 i5-650 4 GB DDR3-SDRAM 640 GB Black Desktop PC:
This is an auto-generated long summary of Acer Veriton M68WS Intel® Core™ i5 i5-650 4 GB DDR3-SDRAM 640 GB Black Desktop PC based on the first three specs of the first five spec groups.

Acer Veriton Veriton M68WS. Processor frequency: 3.2 GHz, Processor family: Intel® Core™ i5, Processor model: i5-650. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 640 GB, Card reader integrated. Optical drive type: DVD Super Multi. On-board graphics adapter model: Intel® HD Graphics, Discrete graphics adapter model: NVIDIA® Quadro® FX 580. Operating system installed: Windows 7 Professional. Power supply: 300 W. Chassis type: Desktop. Product type: PC. Product color: Black

Intel® Turbo Boost Technology
Intel® Turbo Boost Technology

Higher Performance When You Need It Most
Intel® Turbo Boost Technology 2.01 accelerates processor and graphics performance by increasing the operating frequency when operating below specification limits. The maximum frequency varies depending on workload, hardware, software, and overall system configuration.

Intel® vPro™ Technology
Intel® vPro™ Technology

Leading-Edge Security for an Unwired Workplace
The capabilities of Intel® vPro™ technology help IT leadership protect cloud and virtual environments from rootkits and malware threats while ensuring that their organization can keep up with workforce demands. Hardware-based features support centralized image management and administration, secure network storage, and out-of-band protection.

Processor
Processor frequency *
3.2 GHz
Processor family *
Intel® Core™ i5
Processor model *
i5-650
Processor cores *
2
Processor boost frequency
The turbo boost is an automatic, managed accelleration of the processor when one of the cores is overloaded.
3.46 GHz
Processor socket
LGA 1156 (Socket H)
Processor cache
4 MB
Processor cache type
Smart Cache
Processor threads
4
System bus rate
2.5 GT/s
Bus type
DMI
FSB Parity
No
Processor lithography
32 nm
Processor operating modes
64-bit
Processor series
Intel Core i5-600 Desktop series
Processor codename
Clarkdale
Thermal Design Power (TDP)
73 W
Tcase
72.6 °C
PCI Express slots version
2.0
Maximum number of PCI Express lanes
16
PCI Express configurations
1x16,2x8
Number of Processing Die Transistors
382 M
Processing Die size
81 mm²
Stepping
C2
CPU multiplier (bus/core ratio)
24
Maximum internal memory supported by processor
16 GB
Memory types supported by processor
DDR3 1066/1333
Memory bandwidth supported by processor (max)
21 GB/s
Memory channels supported by processor
Dual
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type *
DDR3-SDRAM
Maximum internal memory *
16 GB
Memory layout (slots x size)
2 x 2 GB
Storage
Total storage capacity *
640 GB
Card reader integrated *
Yes
Hard drive interface
Serial ATA II
Graphics
On-board graphics adapter *
Yes
Discrete graphics adapter model *
NVIDIA® Quadro® FX 580
On-board graphics adapter model *
Intel® HD Graphics
Discrete graphics adapter memory
512 GB
On-board graphics adapter family
Intel® HD Graphics
On-board graphics adapter base frequency
733 MHz
Number of displays supported (on-board graphics)
2
Optical drive
Optical drive type *
DVD Super Multi
Networking
Ethernet LAN *
Yes
Wi-Fi *
No
Ports & interfaces
USB 2.0 ports quantity *
USB 2.0 ports have a data transmission speed of 480 Mbps, and are backwards compatible with USB 1.1 ports. You can connect all kinds of peripheral devices to them.
10
VGA (D-Sub) ports quantity *
1
DVI port *
Yes
Ethernet LAN (RJ-45) ports *
1
Microphone in *
Yes
Headphone outputs *
1
PS/2 ports quantity
2
Serial ports quantity
1
Expansion slots
PCI Express x1 slots
1
PCI Express x16 slots
1
Design
Product color *
Black
Chassis type *
Desktop
Cable lock slot
Yes
Cable lock slot type
Kensington
Intel segment tagging
Enterprise,Small Business
Performance
Product type *
PC
Performance
Motherboard chipset
Intel® H57 Express
Audio system
High Definition Audio
Audio output channels
5.1 channels
Software
Operating system installed *
Windows 7 Professional
Optional operating system supplied
Windows XP Professional
Trial software
- Microsoft Office 2007 (Ready) Service Pack 2 - McAfee Internet Security Suite 2009
Bundled software
- Acer Backup Manager, Acer Client Manager, Acer eRecovery Management, Acer Security Suite - Veriton ControlCenter (Acer eLock Management, Acer eSettings Management, QuickMigration, PowerSaver, SmartBoot, HelpDesk) - Adobe Reader - Intel Active Management Technology 6.0 (Intel AMT 6.0), Intel Rapid Storage - Nero 9 Essentials
Processor special features
Intel® vPro™ Technology
Yes
Intel® Wireless Display (Intel® WiDi)
No
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Thermal Monitoring Technologies
No
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
Yes
Execute Disable Bit
Yes
Intel FDI Technology
Yes
Intel Flex Memory Access
No
Intel Fast Memory Access
No
Intel Enhanced Halt State
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Processor package size
37.5 mm
Supported instruction sets
SSE4.2
Physical Address Extension (PAE)
36 bit
CPU configuration (max)
1
Graphics & IMC lithography
45 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
1
Intel Dual Display Capable Technology
Yes
Intel Rapid Storage Technology
No
Processor ARK ID
43546
Intel® Turbo Boost Technology
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Quick Sync Video Technology
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Conflict Free processor
No
Power
Power supply *
300 W
Weight & dimensions
Width *
7.09" (180 mm)
Depth *
17.3" (440 mm)
Height *
13.9" (352 mm)
Packaging content
Display included *
No
Mouse included
Yes
Handheld remote control
No
Other features
TV tuner integrated
No
Mac compatibility
No
Networking features
Gigabit Ethernet
Graphics adapter family
NVIDIA
Floppy drive installed
No
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 18:37:37
0%
Customer service details
X