location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Prolimatech PK-3 30g heat sink compound 11.2 W/m·K 1.06 oz (30 g)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Prolimatech Check ‘Prolimatech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PK-3 30g
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PK-3 - 30G
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4711552410051
Category:
Viscous fluid which increases the thermal conductivity of a thermal interface by filling microscopic air-gaps present due to the imperfectly flat and smooth surfaces of the components. In electronics, it is often used to aid a component's thermal dissipation via a heat sink.
Heat Sink Compounds Check ‘Prolimatech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Prolimatech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15582
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Dec 2018 02:09:55
The date of the most recent change of the data-sheet in Icecat's system
Long product name Prolimatech PK-3 30g heat sink compound 11.2 W/m·K 1.06 oz (30 g) :
The short editorial description of Prolimatech PK-3 30g heat sink compound 11.2 W/m·K 1.06 oz (30 g)

PK-3 30g
More>>>
Short summary description Prolimatech PK-3 30g heat sink compound 11.2 W/m·K 1.06 oz (30 g):
This short summary of the Prolimatech PK-3 30g heat sink compound 11.2 W/m·K 1.06 oz (30 g) data-sheet is auto-generated and uses the product title and the first six key specs.

Prolimatech PK-3 30g, 11.2 W/m·K, 1.06 oz (30 g)

Long summary description Prolimatech PK-3 30g heat sink compound 11.2 W/m·K 1.06 oz (30 g):
This is an auto-generated long summary of Prolimatech PK-3 30g heat sink compound 11.2 W/m·K 1.06 oz (30 g) based on the first three specs of the first five spec groups.

Prolimatech PK-3 30g. Thermal conductivity: 11.2 W/m·K. Weight: 1.06 oz (30 g)

Source Testseek summary Average rating
Reviews
Updated:
2014-09-18 09:44:49
Uk has collected 6 expert reviews for Prolimatech PK-3 30g heat sink compound 11.2 W/m·K but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
tomshardware.co.uk
Updated:
2016-12-29 23:32:02
It's time for the numbers. In addition to testing liquid metal compounds and thermally conductive adhesives, each paste is discussed on its own merits before we chart out the results of four usage cases. After all, these products behave differently. If...
0%