location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Proel V15A loudspeaker 2-way Black Wired 600 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Proel Check ‘Proel’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
V15A
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V15A
Category:
Apparatus that converts electrical impulses into sound, typically as part of a public address system.
Loudspeakers Check ‘Proel’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Proel: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8723
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 24 Feb 2021 16:22:36
The date of the most recent change of the data-sheet in Icecat's system
Proel V15A user manual (3.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Proel V15A loudspeaker 2-way Black Wired 600 W
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 600 W 2-way 1.0 channels
  • - Number of drivers: 1 45 - 20000 Hz 30 Ω
  • - Amplifier D 250 W
  • - Polypropylene (PP)
  • - Black
Long product name Proel V15A loudspeaker 2-way Black Wired 600 W :
The short editorial description of Proel V15A loudspeaker 2-way Black Wired 600 W

2-way, 15", 600W, 45 - 20000Hz, 30Ω, XLR, 230V
More>>>
Short summary description Proel V15A loudspeaker 2-way Black Wired 600 W:
This short summary of the Proel V15A loudspeaker 2-way Black Wired 600 W data-sheet is auto-generated and uses the product title and the first six key specs.

Proel V15A, 2-way, 1.0 channels, Wired, 600 W, 45 - 20000 Hz, Black

Long summary description Proel V15A loudspeaker 2-way Black Wired 600 W:
This is an auto-generated long summary of Proel V15A loudspeaker 2-way Black Wired 600 W based on the first three specs of the first five spec groups.

Proel V15A. Recommended usage: Universal. Speaker type: 2-way, Audio output channels: 1.0 channels, Number of drivers: 1. Connectivity technology: Wired. RMS rated power: 600 W, Frequency range: 45 - 20000 Hz, Impedance: 30 Ω. Product color: Black