location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Post-It Super Sticky Notes (12 Pack) self-adhesive label Yellow

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Post-It Check ‘Post-It’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Super Sticky Notes (12 Pack)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6844S
Category:
Labels that can be stuck onto envelopes, files etc. Used for naming and labelling things. Have a sticky back so will stick without the need for glue.
Self-Adhesive Labels Check ‘Post-It’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Post-It: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8509
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Oct 2017 18:50:57
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Post-It Super Sticky Notes (12 Pack) self-adhesive label Yellow:
This short summary of the Post-It Super Sticky Notes (12 Pack) self-adhesive label Yellow data-sheet is auto-generated and uses the product title and the first six key specs.

Post-It Super Sticky Notes (12 Pack), Yellow, 102 x 152 mm, 12 sheets

Long summary description Post-It Super Sticky Notes (12 Pack) self-adhesive label Yellow:
This is an auto-generated long summary of Post-It Super Sticky Notes (12 Pack) self-adhesive label Yellow based on the first three specs of the first five spec groups.

Post-It Super Sticky Notes (12 Pack). Product color: Yellow, Format: 102 x 152 mm. Media sheets per package: 12 sheets

Brand Image Article code product Stock Price from
Post-It

Post-It Super Sticky Notes, 76 x 76 mm (12 Pack) self-adhesive label Yellow
(show image)
6820S Super Sticky Notes, 76 x 76 mm (12 Pack) 0.00
(excl. VAT)
0 (incl. VAT)
Post-It

Post-It Super Sticky Notes, 76 x 127mm (12 Pack) self-adhesive label Yellow
(show image)
6830S Super Sticky Notes, 76 x 127mm (12 Pack) 0.00
(excl. VAT)
0 (incl. VAT)