POLY logo

POLY Blackwire 8225 Stereo USB-C Headset +USB-C/A Adapter

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
116644
Info modified on:
10 Nov 2024, 00:24:16
Bullet Points POLY Blackwire 8225 Stereo USB-C Headset +USB-C/A Adapter:
  • - With the Blackwire 8225, your voice is the only thing heard, not the chaos around you. Its noise-canceling microphone with Acoustic Fence technology puts you in a quiet office, even if you're in a noisy kitchen.
  • - It's no secret that tuning out background noise makes you more productive. Hybrid active noise canceling (ANC) makes it easy to escape the noise around you. And three ANC settings mean you can fine-tune your level of quiet where you work.
  • - The Blackwire 8225 is crafted from premium materials with a lightweight design. You will get a comfortable, customized fit using adjustment markers and 180° pivoting speakers. You'll fall in love with the aesthetic design and robust look and feel.
Guarantee:
Poly standard two-year limited warranty
Long product name POLY Blackwire 8225 Stereo USB-C Headset +USB-C/A Adapter:

Blackwire 8225 Stereo USB-C Headset +USB-C/A Adapter

POLY Blackwire 8225 Stereo USB-C Headset +USB-C/A Adapter:

Stay distraction-free on calls
Is background noise affecting your productivity? Reduce noise and increase focus with the Poly Blackwire 8225 headset with a noise-canceling microphone enhanced with Acoustic Fence technology and advanced hybrid active noise canceling (ANC).

Short summary description POLY Blackwire 8225 Stereo USB-C Headset +USB-C/A Adapter:

POLY Blackwire 8225 Stereo USB-C Headset +USB-C/A Adapter, Wired, Office/Call center, 6.56 oz (186 g), Headset, Black

Long summary description POLY Blackwire 8225 Stereo USB-C Headset +USB-C/A Adapter:

POLY Blackwire 8225 Stereo USB-C Headset +USB-C/A Adapter. Product type: Headset. Connectivity technology: Wired. Recommended usage: Office/Call center. Weight: 6.56 oz (186 g). Product color: Black

Reasons to buy
Specs
Recommended products
Distributors
Loading...
Disclaimer POLY Blackwire 8225 Stereo USB-C Headset +USB-C/A Adapter 8X223AA:
Technical specification disclaimers
SoundGuard Digital Plantronics owns sophisticated algorithms including: Protects against Acoustic Shock by limiting sounds to below 118 dBA; G616 anti-startle protection that limits the noise level to below 102 dB SPL and is therefore compliant to the Australian Communications Industry Forum (ACIF) G616 recommendation; Average daily noise exposure measures and controls sound to prevent the average daily sounds exposure from exceeding 80 dBA or 85 dBA time-weighted average (TWA).
Requires Poly Lens Desktop App to enable SoundGuard Digital features.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.