location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

POLY Sync 10 Speakerphone +USB-A to USB-C Cable

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
POLY Check ‘POLY’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Sync 10 Speakerphone +USB-A to USB-C Cable
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7S4M6AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0197192933046 show
Category:
Devices that allow you to speak on the phone hands-free by using a speaker and a microphone.
Speakerphones Check ‘POLY’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by POLY: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 50040
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Sep 2024 00:42:11
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points POLY Sync 10 Speakerphone +USB-A to USB-C Cable
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - User-friendly, worry-free operation for the confidence of knowing your calls will go smoothly. Easy-to-use touch-sensitive controls, clear LED indicators, and clear, bright call status light bar.
  • - Dynamic audio that makes conference calls seamless and clear. A two-microphone array keeps surrounding noise out of your call. And full-duplex audio enables simultaneous conversations so everyone on the call can be heard.
  • - Durable and space saving, this IP64 dust- and water-resistant speakerphone fits your workstyle. Use your favorite collaboration apps without hassle and free up table space with its slim, dynamic design.
Guarantee: Poly standard two-year limited warranty
Long product name POLY Sync 10 Speakerphone +USB-A to USB-C Cable :
The short editorial description of POLY Sync 10 Speakerphone +USB-A to USB-C Cable

Sync 10 Speakerphone +USB-A to USB-C Cable
More>>>
POLY Sync 10 Speakerphone +USB-A to USB-C Cable:
The official marketing text of POLY Sync 10 Speakerphone +USB-A to USB-C Cable as supplied by the manufacturer

Instant conference room
Turn your home office into a conference room. The all-in-one Poly Sync 10 USB speakerphone delivers high-quality audio that’s great for voice and music. Its two-microphone array reduces surrounding noise for better conference calls.

Short summary description POLY Sync 10 Speakerphone +USB-A to USB-C Cable:
This short summary of the POLY Sync 10 Speakerphone +USB-A to USB-C Cable data-sheet is auto-generated and uses the product title and the first six key specs.

POLY Sync 10 Speakerphone +USB-A to USB-C Cable, PC, Black, 28.1" (0.715 m), 100 - 7800 Hz, Wired, USB Type-A, USB Type-C

Long summary description POLY Sync 10 Speakerphone +USB-A to USB-C Cable:
This is an auto-generated long summary of POLY Sync 10 Speakerphone +USB-A to USB-C Cable based on the first three specs of the first five spec groups.

POLY Sync 10 Speakerphone +USB-A to USB-C Cable. Device type: PC, Product color: Black, Cable length: 28.1" (0.715 m). Microphone frequency: 100 - 7800 Hz. Connectivity technology: Wired, USB connector type: USB Type-A, USB Type-C. Dimensions (WxDxH): 7.17 x 3.51 x 1.28" (182 x 89.2 x 32.5 mm), Weight: 9.88 oz (280 g). Package width: 3.82" (97 mm), Package depth: 1.73" (44 mm), Package height: 8.11" (206 mm)

Simple to use

User-friendly, worry-free operation for the confidence of knowing your calls will go smoothly. Easy-to-use touch-sensitive controls, clear LED indicators, and clear, bright call status light bar.

Hear and be heard

Dynamic audio that makes conference calls seamless and clear. A two-microphone array keeps surrounding noise out of your call. And full-duplex audio enables simultaneous conversations so everyone on the call can be heard.

Works the way you do

Durable and space saving, this IP64 dust- and water-resistant speakerphone fits your workstyle. Use your favorite collaboration apps without hassle and free up table space with its slim, dynamic design.

Features
Device type *
PC
Auto *
No
Product color
Black
Cable length
28.1" (0.715 m)
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Microphone
Microphone frequency
100 - 7800 Hz
Number of microphones
2
Microphone
Microphone mute
Yes
Ports & interfaces
Connectivity technology *
Wired
USB connector type
USB Type-A, USB Type-C
Weight & dimensions
Dimensions (WxDxH)
7.17 x 3.51 x 1.28" (182 x 89.2 x 32.5 mm)
Weight
9.88 oz (280 g)
Packaging data
Package width
3.82" (97 mm)
Package depth
1.73" (44 mm)
Package height
8.11" (206 mm)
Package weight
12.3 oz (350 g)
Country Distributor
Nederland 4 distributor(s)
Switzerland 1 distributor(s)
United Kingdom 2 distributor(s)
Worldwide 1 distributor(s)
España 1 distributor(s)
Deutschland 1 distributor(s)
Sverige 2 distributor(s)
Italia 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
Canada 1 distributor(s)
Lithuania 1 distributor(s)
Danmark 1 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)