POLY logo

POLY Voyager 5200 USB-A Bluetooth Headset +BT700 dongle

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
257138
Info modified on:
19 Oct 2024, 00:54:48
Bullet Points POLY Voyager 5200 USB-A Bluetooth Headset +BT700 dongle:
  • - From bustling city streets to the corner café, some of life’s most important calls happen in the most unexpected places. Our cutting-edge noise-cancelling and six layers of WindSmart technology eliminate disruptive background noise like wind and chatter so your voice sounds clear, indoors and out.
  • - Take hands free to a whole new level. A dedicated voice control button easily activates your favorite voice assistant. Whispered alerts update you on talk time, and even announce the names of incoming callers so you can simply say "Answer" or "Ignore" to calls without lifting a finger.
  • - The rigorously tested ergonomic design ensures all-day comfort on a wide range of ear shapes, so it feels as comfortable on your last call of the day as it did on the first. This comfort-tested design comes with three ear tip sizes to ensure a secure-fit so you’ll forget you’re even wearing it.
Guarantee:
Poly standard two-year limited warranty
Long product name POLY Voyager 5200 USB-A Bluetooth Headset +BT700 dongle:

Voyager 5200 USB-A Bluetooth Headset +BT700 dongle

POLY Voyager 5200 USB-A Bluetooth Headset +BT700 dongle:

Now anywhere is a great place to talk
Working in and out of the office? We’ve got you covered. The Voyager 5200 headset provides professional-grade sound, no matter where you take the call. Now you can thrive in any environment on any of your devices, with versatile connectivity and Bluetooth® technology.

Short summary description POLY Voyager 5200 USB-A Bluetooth Headset +BT700 dongle:

POLY Voyager 5200 USB-A Bluetooth Headset +BT700 dongle, Wireless, Office/Call center, 100 - 20000 Hz, 0.705 oz (20 g), Headset, Black

Long summary description POLY Voyager 5200 USB-A Bluetooth Headset +BT700 dongle:

POLY Voyager 5200 USB-A Bluetooth Headset +BT700 dongle. Product type: Headset. Connectivity technology: Wireless, Bluetooth. Recommended usage: Office/Call center. Headphone frequency: 100 - 20000 Hz. Wireless range: 1181.1" (30 m). Weight: 0.705 oz (20 g). Product color: Black

Reasons to buy
Specs
Recommended products
Distributors
Loading...
Disclaimer POLY Voyager 5200 USB-A Bluetooth Headset +BT700 dongle 7K2F3AA:
Technical specification disclaimers
Protects against Acoustic Shock by limiting sounds to below 118 dBA.
Requires Poly Lens Desktop App to enable SoundGuard Digital features.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.