location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

POLY Voyager Focus B825 UC Headset

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
POLY Check ‘POLY’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Voyager Focus B825 UC Headset
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7F0J1AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0197192213032 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by POLY: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 25263
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 Jun 2024 01:00:46
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points POLY Voyager Focus B825 UC Headset
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - With seamless connectivity to your PC or smartphone and up to 98 feet of wireless range, enjoy mobility without sacrificing audio quality. And with advanced noise cancellation, sophisticated mute controls, and immersive stereo sound, the focus is always on great audio, not background noise. It’s freedom, with no loss of fidelity.
  • - Amp up your performance and keep distractions to a minimum with three precision-tuned mics and a clever mute system. Your callers will hear only you, and with on-demand active noise cancelling (ANC) you can focus on the person you’re calling. High-quality, dual-ear design provides hi-fi stereo sound and a more immersive experience to enable focus in open work environments.
  • - Enjoy super soft and cooling, leatherette ear cushions, wrapped around pillow-plush memory foam. The cushioned metal headband provides durability while maintaining a comfortable and secure fit. Easily take the headset on the go with folding leatherette ear cushions and included carrying case.
Guarantee: Poly standard two-year limited warranty
Long product name POLY Voyager Focus B825 UC Headset :
The short editorial description of POLY Voyager Focus B825 UC Headset

Voyager Focus B825 UC Headset
More>>>
POLY Voyager Focus B825 UC Headset:
The official marketing text of POLY Voyager Focus B825 UC Headset as supplied by the manufacturer

You’re not just on the call. You’re in it
Make it your business to hear and be heard with the Voyager Focus UC stereo Bluetooth® headset. Move fluidly between PC and smartphone and between work and entertainment with rich, immersive stereo sound and active noise canceling designed to keep your focus on work, not on the chaos around you.

Short summary description POLY Voyager Focus B825 UC Headset:
This short summary of the POLY Voyager Focus B825 UC Headset data-sheet is auto-generated and uses the product title and the first six key specs.

POLY Voyager Focus B825 UC Headset, Wireless, Calls/Music, 5.5 oz (156 g), Headset, Black

Long summary description POLY Voyager Focus B825 UC Headset:
This is an auto-generated long summary of POLY Voyager Focus B825 UC Headset based on the first three specs of the first five spec groups.

POLY Voyager Focus B825 UC Headset. Product type: Headset. Connectivity technology: Wireless, Bluetooth. Recommended usage: Calls/Music. Wireless range: 1181.1" (30 m). Weight: 5.5 oz (156 g). Product color: Black

Work the way you want

With seamless connectivity to your PC or smartphone and up to 98 feet of wireless range, enjoy mobility without sacrificing audio quality. And with advanced noise cancellation, sophisticated mute controls, and immersive stereo sound, the focus is always on great audio, not background noise. It’s freedom, with no loss of fidelity.

Connect to calls. Disconnect from distractions

Amp up your performance and keep distractions to a minimum with three precision-tuned mics and a clever mute system. Your callers will hear only you, and with on-demand active noise cancelling (ANC) you can focus on the person you’re calling. High-quality, dual-ear design provides hi-fi stereo sound and a more immersive experience to enable focus in open work environments.

Lightweight, comfortable design

Enjoy super soft and cooling, leatherette ear cushions, wrapped around pillow-plush memory foam. The cushioned metal headband provides durability while maintaining a comfortable and secure fit. Easily take the headset on the go with folding leatherette ear cushions and included carrying case.

Performance
Product type *
Headset
Wearing style *
Head-band
Recommended usage *
Calls/Music
Headset type
Binaural
Product color *
Black
Operating keys
Answer/end call, Mute, Track <, Track >, Volume +, Volume -
Works with the Google Assistant
Yes
Works with Apple Siri
Yes
Ports & interfaces
Connectivity technology *
Wireless
USB connectivity
Yes
USB connector
USB Type-A
Bluetooth
Yes
Bluetooth profiles
A2DP, HFP, HSP
Bluetooth version
4.1
Wireless range
1181.1" (30 m)
Headphones
Ear coupling *
Supraaural
Driver unit
1.26" (3.2 cm)
Noise canceling
Yes
Noise canceling type
Active
Microphone
Microphone type *
Boom
Microphone
Number of microphones
3
Battery
Battery operated
Yes
Battery type
Built-in battery
Continuous audio playback time (with ANC)
12 h
Continuous audio playback time (without ANC)
15 h
Battery recharge time
2 h
Talk time (ANC on)
10 h
Talk time (ANC off)
12 h
Weight & dimensions
Width
6.3" (160 mm)
Depth
2.76" (70 mm)
Height
7.2" (183 mm)
Weight
5.5 oz (156 g)
Packaging data
Package width
7.32" (186 mm)
Package depth
8.27" (210 mm)
Package height
4.57" (116 mm)
Package weight
23.9 oz (678.7 g)
Packaging content
Receiver included
Yes
Carrying case
Yes
Cables included
Micro-USB
Country Distributor
Nederland 3 distributor(s)
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
España 1 distributor(s)
France 1 distributor(s)
Belgium 1 distributor(s)
Canada 1 distributor(s)
Disclaimer POLY Voyager Focus B825 UC Headset:
Disclaimer

Technical specification disclaimers
SoundGuard Digital Plantronics owns sophisticated algorithms including: Protects against Acoustic Shock by limiting sounds to below 118 dBA; G616 anti-startle protection that limits the noise level to below 102 dB SPL and is therefore compliant to the Australian Communications Industry Forum (ACIF) G616 recommendation; Average daily noise exposure measures and controls sound to prevent the average daily sounds exposure from exceeding 80 dBA or 85 dBA time-weighted average (TWA).
Requires Poly Lens Desktop App to enable SoundGuard Digital features.