location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

POLY Voyager Focus 2 Microsoft Teams Certified USB-A Headset

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
POLY Check ‘POLY’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Voyager Focus 2 Microsoft Teams Certified USB-A Headset
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
77Y85AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5715063300688 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by POLY: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 76456
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Aug 2024 13:03:29
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points POLY Voyager Focus 2 Microsoft Teams Certified USB-A Headset
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Experience Poly acoustic excellence with the Voyager Focus 2 headset. Loud and distracting background is reduced with three levels of advanced digital hybrid ANC. You’ll be ready to have the most critical conversations with confidence.
  • - It’s you – loud and clear. That’s all callers hear. The discreet microphone boom is not only ultra-noise canceling but, with its Acoustic Fence technology, literally creates a virtual noise-free bubble in front of your mouth.
  • - Stay engaged during a full day of calls wearing a comfortable headband with cushioned sling and plush ear cushions. The Voyager Focus 2 is designed with you in mind – stay focused and productive all day.
Guarantee: Poly standard two-year limited warranty
Long product name POLY Voyager Focus 2 Microsoft Teams Certified USB-A Headset :
The short editorial description of POLY Voyager Focus 2 Microsoft Teams Certified USB-A Headset

Voyager Focus 2 Microsoft Teams Certified USB-A Headset
More>>>
POLY Voyager Focus 2 Microsoft Teams Certified USB-A Headset:
The official marketing text of POLY Voyager Focus 2 Microsoft Teams Certified USB-A Headset as supplied by the manufacturer

The sweet sound of focus
Create a focus zone around you with the Voyager Focus 2, stereo Bluetooth® headset. Smartly engineered for audio perfection – all you will hear is your call. And the focus stays on you, right where it belongs.

Short summary description POLY Voyager Focus 2 Microsoft Teams Certified USB-A Headset:
This short summary of the POLY Voyager Focus 2 Microsoft Teams Certified USB-A Headset data-sheet is auto-generated and uses the product title and the first six key specs.

POLY Voyager Focus 2 Microsoft Teams Certified USB-A Headset, Wired & Wireless, 20 - 20000 Hz, Office/Call center, 6.17 oz (175 g), Headset, Black

Long summary description POLY Voyager Focus 2 Microsoft Teams Certified USB-A Headset:
This is an auto-generated long summary of POLY Voyager Focus 2 Microsoft Teams Certified USB-A Headset based on the first three specs of the first five spec groups.

POLY Voyager Focus 2 Microsoft Teams Certified USB-A Headset. Product type: Headset. Connectivity technology: Wired & Wireless, Bluetooth. Recommended usage: Office/Call center. Headphone frequency: 20 - 20000 Hz. Wireless range: 1968.5" (50 m). Weight: 6.17 oz (175 g). Product color: Black

Your focus zone

Experience Poly acoustic excellence with the Voyager Focus 2 headset. Loud and distracting background is reduced with three levels of advanced digital hybrid ANC. You’ll be ready to have the most critical conversations with confidence.

Crystal clear conversations

It’s you – loud and clear. That’s all callers hear. The discreet microphone boom is not only ultra-noise canceling but, with its Acoustic Fence technology, literally creates a virtual noise-free bubble in front of your mouth.

Wear it like it's not there

Stay engaged during a full day of calls wearing a comfortable headband with cushioned sling and plush ear cushions. The Voyager Focus 2 is designed with you in mind – stay focused and productive all day.

Performance
Product type *
Headset
Wearing style *
Head-band
Recommended usage *
Office/Call center
Headset type
Binaural
Product color *
Black
Operating keys
Answer/end call, Mute, Volume +, Volume -
LED indicators
Yes
Certification
Microsoft
Ports & interfaces
Connectivity technology *
Wired & Wireless
USB connectivity
Yes
USB connector
USB Type-A
Bluetooth
Yes
Bluetooth profiles
A2DP, AVRCP, HFP, HSP
Bluetooth version
5.1
Wireless range
1968.5" (50 m)
Headphones
Ear coupling *
Supraaural
Headphone frequency
20 - 20000 Hz
Headphone sensitivity
102 dB
Microphone
Microphone type *
Built-in
Microphone
Microphone frequency
100 - 6800 Hz
Microphone noise-canceling
Yes
Microphone mute
Yes
Battery
Battery operated
Yes
Battery type
Built-in battery
Battery technology
Lithium-Ion (Li-Ion)
Battery capacity
560 mAh
Continuous audio playback time
40 h
Continuous audio playback time (with ANC)
24 h
Talk time
18 h
Battery recharge time
2 h
Standby time
720 h
Weight & dimensions
Width
6.1" (155 mm)
Depth
2.64" (67 mm)
Height
7.17" (182 mm)
Weight
6.17 oz (175 g)
Packaging content
Cables included
USB
Country Distributor
Nederland 6 distributor(s)
Portugal 2 distributor(s)
Österreich 2 distributor(s)
Switzerland 3 distributor(s)
México 3 distributor(s)
United Kingdom 9 distributor(s)
Danmark 3 distributor(s)
Deutschland 4 distributor(s)
Belgium 4 distributor(s)
Polska 2 distributor(s)
Australia 1 distributor(s)
Worldwide 1 distributor(s)
España 2 distributor(s)
France 1 distributor(s)
Sverige 2 distributor(s)
Italia 1 distributor(s)
Magyarország 1 distributor(s)
Canada 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
United States 1 distributor(s)
New Zealand 1 distributor(s)
Disclaimer POLY Voyager Focus 2 Microsoft Teams Certified USB-A Headset:
Disclaimer

Technical specification disclaimers
SoundGuard Digital Plantronics owns sophisticated algorithms including: Protects against Acoustic Shock by limiting sounds to below 118 dBA; G616 anti-startle protection that limits the noise level to below 102 dB SPL and is therefore compliant to the Australian Communications Industry Forum (ACIF) G616 recommendation; Average daily noise exposure measures and controls sound to prevent the average daily sounds exposure from exceeding 80 dBA or 85 dBA time-weighted average (TWA).
Requires Poly Lens Desktop App to enable SoundGuard Digital features.
Voyager Office Base is available as an accessory and is sold separately.
Online indicator adjustments require a setting change via Poly Lens or Plantronics Hub.