location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

POLY CS60 Headset Wireless

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
POLY Check ‘POLY’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CS60
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
39159-01 show
Show alternative article codes used in the online market place
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by POLY: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11542
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Long product name POLY CS60 Headset Wireless :
The short editorial description of POLY CS60 Headset Wireless

CS60
More>>>
POLY CS60 Headset Wireless:
The official marketing text of POLY CS60 Headset Wireless as supplied by the manufacturer

The Plantronics CS60 allows you to multi-task more easily – whether that is making notes or using your PC whilst on a phone call, or picking up documents from the printer without hanging up. Cost-effective and flexible, with excellent sound quality and wireless range, it also allows you to choose a wearing style that works for you.

Highlights
- Genuine productivity tool – hands-free phone calls for easier multi-tasking
- All-day comfort –free both hands whilst on the phone, with a choice of three wearing styles – headband, over-the-ear or optional neckband
- Freedom to move – 50 metres range in a typical office means you no longer need to be tied to your desk when on the phone
- Excellent sound quality – DECT™ wireless technology combined with a noise cancelling microphone ensures you can clearly hear and be heard

Short summary description POLY CS60 Headset Wireless:
This short summary of the POLY CS60 Headset Wireless data-sheet is auto-generated and uses the product title and the first six key specs.

POLY CS60, Wireless, 0.97 oz (27.5 g), Headset

Long summary description POLY CS60 Headset Wireless:
This is an auto-generated long summary of POLY CS60 Headset Wireless based on the first three specs of the first five spec groups.

POLY CS60. Product type: Headset. Connectivity technology: Wireless. Weight: 0.97 oz (27.5 g)

Performance
Product type *
Headset
Headset type
Monaural
LED indicators
Yes
Ports & interfaces
Connectivity technology *
Wireless
Microphone
Microphone mute
Yes
Battery
Rechargeable battery
Yes
Battery
Talk time
9 h
Standby time
60 h
Weight & dimensions
Weight
0.97 oz (27.5 g)
Supplier features
Charging time
180 min
Other features
Compatibility
Telephone
Recharge indicator
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-09-23 15:20:46
Uk has collected 6 expert reviews for POLY CS60 Headset Wireless and the average expert rating is 85 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
85%
Source Review comments Score
webuser.co.uk
Updated:
2011-09-23 15:20:45
Although its high price places it firmly at the luxury end of the VoIP hardware market, the Plantronics CS60 provides a stylish means of making free calls without being tethered to your PC. This lightweight device enables you to work, walk and talk up to...
80%
zdnet.co.uk
Updated:
2011-09-23 15:20:46
If youre often away from your desk, and missed calls affect your business, this is one (fairly costly) way of keeping in touch.
78%
v3.co.uk
Updated:
2011-09-23 15:20:45
VoIP away from your PC...
0%
LordPercy.com
Updated:
2011-09-23 15:20:45
A DECT headset designed for corporate use that also has a USB interface for VOIP service like Skype, sounds good, but is it?...
0%
Brand Image Article code product Stock Price from
POLY SupraPlus HW261 Headset Wired Black POLY SupraPlus HW261 Headset Wired Black
(show image)
39813-01 SupraPlus HW261 0.00
(excl. VAT)
0 (incl. VAT)
POLY CS70 Headset Wireless POLY CS70 Headset Wireless
(show image)
39449-01 CS70 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)