location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

POLY Voyager 5200 UC Headset Wireless In-ear Office/Call center Bluetooth Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
POLY Check ‘POLY’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Voyager 5200 UC
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
206110-01 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0792745449816 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by POLY: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 115549
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Dec 2023 12:02:55
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points POLY Voyager 5200 UC Headset Wireless In-ear Office/Call center Bluetooth Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Black Office/Call center In-ear Headset
  • - Wireless Bluetooth
  • - Intraaural
  • - Microphone type: Boom
Long product name POLY Voyager 5200 UC Headset Wireless In-ear Office/Call center Bluetooth Black :
The short editorial description of POLY Voyager 5200 UC Headset Wireless In-ear Office/Call center Bluetooth Black

Bluetooth, Wideband Audio, DSP, 14 hour, Volume+/-, black
More>>>
POLY Voyager 5200 UC Headset Wireless In-ear Office/Call center Bluetooth Black:
The official marketing text of POLY Voyager 5200 UC Headset Wireless In-ear Office/Call center Bluetooth Black as supplied by the manufacturer

Leave the noise behind
Not in the office? Not a problem. Four adaptive microphones and WindSmart® technology work together to eliminate disruptive background noise, wherever you are. Your voice sounds clear and professional as you seamlessly transition between environments, inside or out. Now you can focus on what you’re saying—not where you’re saying it.

Control by command
Stay in control. Make the Voyager 5200 UC an extension of your mobile life. With one touch, the headset connects with Siri, Google Now, or Cortana so you can call phone contacts, send messages, schedule meetings, or even search the web - all via voice. Plus, voice alerts give talk time updates and even announce incoming callers. Simply say “Answer” or “Ignore” to manage calls without lifting a finger.

Comfort that lasts
The comfort-tested ergonomic design of the Voyager 5200 UC feels as good at the end of the day as it does at the start. The ergonomic earpiece is designed to feel like it’s barely there. It’s a comfortable, powerful tool for all-day productivity.

Never worry about mute again
Simply press the dedicated mute button to switch mute on and off easily. The headset’s dynamic mute alert tells you immediately if you’re speaking while muted. Plus, timed voice alerts continually remind you when mute is still on. Combine that with desktop notifications and a visual mute indictor on the BT600 Bluetooth USB adapter, and you’ll never have to worry about an “oops” moment on an important call.

The power of confidence
Wherever work and life take you, be ready to talk as long as you need with the included portable charging case with integrated docking stand. Completely charge your headset up to two full times, so you’re always ready to talk.

Software-enabled functionality
- Use Plantronics Hub mobile app to locate your lost headset, change languages, wirelessly update firmware, or personalize settings and alerts.
- Use Plantronics Hub desktop software to view headset battery meter, change languages, update firmware, enable softphone call control, or personalize settings and alerts.

Optimized for your UC application
Certified for Skype for Business and Optimized for Microsoft® Lync®. Built for UC applications and softphones from Avaya, Cisco and others*
*Requires Plantronics Hub.

Short summary description POLY Voyager 5200 UC Headset Wireless In-ear Office/Call center Bluetooth Black:
This short summary of the POLY Voyager 5200 UC Headset Wireless In-ear Office/Call center Bluetooth Black data-sheet is auto-generated and uses the product title and the first six key specs.

POLY Voyager 5200 UC, Wireless, Office/Call center, Headset, Black

Long summary description POLY Voyager 5200 UC Headset Wireless In-ear Office/Call center Bluetooth Black:
This is an auto-generated long summary of POLY Voyager 5200 UC Headset Wireless In-ear Office/Call center Bluetooth Black based on the first three specs of the first five spec groups.

POLY Voyager 5200 UC. Product type: Headset. Connectivity technology: Wireless, Bluetooth. Recommended usage: Office/Call center, Product color: Black

Performance
Product type *
Headset
Wearing style *
In-ear
Recommended usage *
Office/Call center
Headset type
Monaural
Product color *
Black
Ports & interfaces
Connectivity technology *
Wireless
3.5 mm connector
No
Bluetooth
Yes
Headphones
Ear coupling *
Intraaural
Headphones
Noise canceling
Yes
Microphone
Microphone type *
Boom
Battery
Continuous audio playback time
14 h
Packaging content
Carrying case
Yes
Other features
2.5 mm connector
No
Digital Signal Processing (DSP)
Yes
Source Testseek summary Average rating
Reviews
Updated:
2016-11-15 02:24:16
Uk has collected 2 expert reviews for POLY Voyager 5200 UC Headset Wireless In-ear Office/Call center Bluetooth Black and the average expert rating is 90 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
90%
Country Distributor
Sverige 2 distributor(s)
United Kingdom 2 distributor(s)
Danmark 3 distributor(s)
Deutschland 1 distributor(s)
Norway 1 distributor(s)
Polska 1 distributor(s)
Suomi 2 distributor(s)
Nederland 1 distributor(s)