POLY logo

POLY BackBeat GO 2 Headset Wireless In-ear Bluetooth Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12129
Info modified on:
07 Mar 2024, 15:34:52
Long product name POLY BackBeat GO 2 Headset Wireless In-ear Bluetooth Black:

Bluetooth 2.1, 4.5 h, 20-20000 Hz, DSP, Li-ion, 14 g, EAS TAG

POLY BackBeat GO 2 Headset Wireless In-ear Bluetooth Black:

No cords, no compromise. Designed to seal in the bass and block out the noise, you’ll quickly lose yourself in the sountrack of your day. Whether you’re sweating out the stress or swaying to the beat, the military-grade moisture resistance protects against an intense workout or a coffee spill. If you tuck it away and forget to power it off, the DeepSleep™ hibernation mode keeps earbuds charged and ready to use for up to six months. Unleash your music and GO.

- The P2i military-grade nano-coating protects against sweat, moisture, and spills.
- Compact design easily slips into your pocket and tangle free cable keeps things simple.
- Enjoy your favorite music or movie with up to 4.5 hours of listening and 5 hours of talk time.
- DeepSleep mode puts buds into hibernation when away from the phone, extending battery readiness up to six months.
- Three sizes of cushioned eartips and stabilizers make the fit custom and comfortable for active use and all day wearing.
- Inline controls make it easy to take calls, skip tracks, and adjust volume.
- Bluetooth® technology lets you connect to your smartphone or tablet for music, movies, and calls.
- Headset battery meter automatically shows onscreen for iPhone® and iPad®.
- Plantronics Battery Meter widget enables a headset battery meter on AndroidTM 3.0 tablets, and Android 4.0 phones and tablets.

Short summary description POLY BackBeat GO 2 Headset Wireless In-ear Bluetooth Black:

POLY BackBeat GO 2, Wireless, 20 - 20000 Hz, 0.494 oz (14 g), Headset, Black

Long summary description POLY BackBeat GO 2 Headset Wireless In-ear Bluetooth Black:

POLY BackBeat GO 2. Product type: Headset. Connectivity technology: Wireless, Bluetooth. Headphone frequency: 20 - 20000 Hz. Wireless range: 393.7" (10 m). Weight: 0.494 oz (14 g). Product color: Black

Video
Specs
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.