location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Plieger 7340923 central heating radiator Sand Double panel, double convector (Type 22) Panel radiator

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Plieger Check ‘Plieger’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Type 22, 400 x 1200
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7340923 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8711238328966
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Plieger: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3798
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Plieger 7340923 central heating radiator Sand Double panel, double convector (Type 22) Panel radiator:
This short summary of the Plieger 7340923 central heating radiator Sand Double panel, double convector (Type 22) Panel radiator data-sheet is auto-generated and uses the product title and the first six key specs.

Plieger 7340923, Sand, Double panel, double convector (Type 22), Panel radiator, Horizontal, 1529 W, Side

Long summary description Plieger 7340923 central heating radiator Sand Double panel, double convector (Type 22) Panel radiator:
This is an auto-generated long summary of Plieger 7340923 central heating radiator Sand Double panel, double convector (Type 22) Panel radiator based on the first three specs of the first five spec groups.

Plieger 7340923. Product color: Sand, Type: Double panel, double convector (Type 22), Product type: Panel radiator. Heating capacity in watts: 1529 W, Radiator connection: Side, Maximum operating pressure: 10 bar. Length: 47.2" (1200 mm), Height: 15.7" (400 mm)

Brand Image Article code product Stock Price from
Plieger

Plieger 7341108 central heating radiator White Double panel, double convector (Type 22) Panel radiator
(show image)
7341108 Type 22, 600 x 600 0.00
(excl. VAT)
0 (incl. VAT)
Plieger

Plieger 7340994 central heating radiator Anthracite, Metallic Double panel, double convector (Type 22) Panel radiator
(show image)
7340994 Type 22, 400 x 800 0.00
(excl. VAT)
0 (incl. VAT)
Plieger

Plieger 7340460 central heating radiator White Double panel, double convector (Type 22) Panel radiator
(show image)
7340460 Type 22, 400 x 1800 0.00
(excl. VAT)
0 (incl. VAT)
Plieger

Plieger 7340457 central heating radiator White Double panel, double convector (Type 22) Panel radiator
(show image)
7340457 Type 22, 400 x 1200 0.00
(excl. VAT)
0 (incl. VAT)
Plieger

Plieger 7340456 central heating radiator White Double panel, double convector (Type 22) Panel radiator
(show image)
7340456 Type 22, 400 x 1000 0.00
(excl. VAT)
0 (incl. VAT)