Plieger 7340572, Gray, Pearl, Double panel, double convector (Type 22), Panel radiator, Vertical, CE, 623 W
Plieger 7340572. Product color: Gray, Pearl, Type: Double panel, double convector (Type 22), Product type: Panel radiator. Heating capacity in watts: 623 W, Radiator connection: Side, Connecting thread type: G 1/2. Length: 15.7" (400 mm), Height: 23.6" (600 mm)