location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Plieger 7340532 central heating radiator Beige Single panel, single convector (Type 11) Panel radiator

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Plieger Check ‘Plieger’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
7340532
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7340532 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8711238325972
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Plieger: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19240
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Plieger 7340532 central heating radiator Beige Single panel, single convector (Type 11) Panel radiator:
This short summary of the Plieger 7340532 central heating radiator Beige Single panel, single convector (Type 11) Panel radiator data-sheet is auto-generated and uses the product title and the first six key specs.

Plieger 7340532, Beige, Single panel, single convector (Type 11), Panel radiator, Horizontal, ISSO, Kiwa, CE, 422 W

Long summary description Plieger 7340532 central heating radiator Beige Single panel, single convector (Type 11) Panel radiator:
This is an auto-generated long summary of Plieger 7340532 central heating radiator Beige Single panel, single convector (Type 11) Panel radiator based on the first three specs of the first five spec groups.

Plieger 7340532. Product color: Beige, Type: Single panel, single convector (Type 11), Product type: Panel radiator. Heating capacity in watts: 422 W, Radiator connection: Side, Maximum operating pressure: 10 bar. Length: 23.6" (600 mm), Height: 19.7" (500 mm), Depth: 2.76" (70 mm)

Brand Image Article code product Stock Price from
Plieger

Plieger 7341219 central heating radiator Gray Single panel, single convector (Type 11) Panel radiator
(show image)
7341219 7341219 0.00
(excl. VAT)
0 (incl. VAT)
Plieger

Plieger 7340637 central heating radiator Black Single panel, single convector (Type 11) Panel radiator
(show image)
7340637 7340637 0.00
(excl. VAT)
0 (incl. VAT)
Plieger

Plieger 7340622 central heating radiator Anthracite, Metallic Single panel, single convector (Type 11) Panel radiator
(show image)
7340622 7340622 0.00
(excl. VAT)
0 (incl. VAT)
Plieger

Plieger 7340592 central heating radiator Aluminum, Gray Single panel, single convector (Type 11) Panel radiator
(show image)
7340592 7340592 0.00
(excl. VAT)
0 (incl. VAT)
Plieger

Plieger 7340577 central heating radiator Gray, Pearl Single panel, single convector (Type 11) Panel radiator
(show image)
7340577 7340577 0.00
(excl. VAT)
0 (incl. VAT)
Plieger

Plieger 7340562 central heating radiator Metallic, Silver Single panel, single convector (Type 11) Panel radiator
(show image)
7340562 7340562 0.00
(excl. VAT)
0 (incl. VAT)
Plieger

Plieger 7340547 central heating radiator Sand Single panel, single convector (Type 11) Panel radiator
(show image)
7340547 7340547 0.00
(excl. VAT)
0 (incl. VAT)
Plieger

Plieger 7340526 central heating radiator Beige Single panel, single convector (Type 11) Panel radiator
(show image)
7340526 7340526 0.00
(excl. VAT)
0 (incl. VAT)
Plieger

Plieger 7340531 central heating radiator Beige Single panel, single convector (Type 11) Panel radiator
(show image)
7340531 7340531 0.00
(excl. VAT)
0 (incl. VAT)
Plieger

Plieger 7340533 central heating radiator Beige Single panel, single convector (Type 11) Panel radiator
(show image)
7340533 7340533 0.00
(excl. VAT)
0 (incl. VAT)