location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Plieger Lucca 7253369 central heating towel rail Ladder towel rail

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Plieger Check ‘Plieger’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Lucca
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
7253369
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7253369
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8711238324883
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Plieger: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4812
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 Aug 2018 09:17:57
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Plieger Lucca 7253369 central heating towel rail Ladder towel rail:
This short summary of the Plieger Lucca 7253369 central heating towel rail Ladder towel rail data-sheet is auto-generated and uses the product title and the first six key specs.

Plieger Lucca 7253369, Ladder towel rail, Straight, Wall-mounted, White, CE, 982 W

Long summary description Plieger Lucca 7253369 central heating towel rail Ladder towel rail:
This is an auto-generated long summary of Plieger Lucca 7253369 central heating towel rail Ladder towel rail based on the first three specs of the first five spec groups.

Plieger Lucca 7253369. Style: Ladder towel rail, Towel rail profile type: Straight, Mounting type: Wall-mounted. Heating capacity in watts: 982 W. Length: 23.6" (600 mm), Height: 69.9" (1775 mm)

Brand Image Article code product Stock Price from
Plieger

Plieger Lucca 7253375 central heating towel rail Ladder towel rail
(show image)
7253375 7253375 0.00
(excl. VAT)
0 (incl. VAT)
Plieger

Plieger Lucca 7253374 central heating towel rail Ladder towel rail
(show image)
7253374 7253374 0.00
(excl. VAT)
0 (incl. VAT)
Plieger

Plieger Lucca 7253373 central heating towel rail Ladder towel rail
(show image)
7253373 7253373 0.00
(excl. VAT)
0 (incl. VAT)
Plieger

Plieger Lucca 7253371 central heating towel rail Ladder towel rail
(show image)
7253371 7253371 0.00
(excl. VAT)
0 (incl. VAT)
Plieger

Plieger Lucca 7253370 central heating towel rail Contemporary towel rail
(show image)
7253370 7253370 0.00
(excl. VAT)
0 (incl. VAT)
Plieger

Plieger Lucca 7253368 central heating towel rail Contemporary towel rail
(show image)
7253368 7253368 0.00
(excl. VAT)
0 (incl. VAT)