Plieger Florence 7253332 central heating radiator White 2-columns Design radiator

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
8512
Info modified on:
02 Jun 2018, 09:28:22
Short summary description Plieger Florence 7253332 central heating radiator White 2-columns Design radiator:

Plieger Florence 7253332, White, 2-columns, Design radiator, Vertical, CE, 903 W

Long summary description Plieger Florence 7253332 central heating radiator White 2-columns Design radiator:

Plieger Florence 7253332. Product color: White, Type: 2-columns, Product type: Design radiator. Heating capacity in watts: 903 W, Radiator connection: Right bottom. Length: 12.7" (322 mm), Height: 70.9" (1800 mm)

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.