location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

POLY EncorePro HW520 Headset Wired Head-band Office/Call center Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
POLY Check ‘POLY’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EncorePro HW520
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
89434-02 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5033588042815 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by POLY: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 118437
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Dec 2023 12:17:21
The date of the most recent change of the data-sheet in Icecat's system
POLY 89434-02 user manual (1.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points POLY EncorePro HW520 Headset Wired Head-band Office/Call center Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Black Office/Call center Head-band Headset
  • - Wired
  • - Supraaural 100 - 6800 Hz 320 Ω 24 dB
  • - Microphone type: Boom -39 dB 3300 Ω
Long product name POLY EncorePro HW520 Headset Wired Head-band Office/Call center Black :
The short editorial description of POLY EncorePro HW520 Headset Wired Head-band Office/Call center Black

HW520, Over-the-head, Binaural, Noise canceling
More>>>
POLY EncorePro HW520 Headset Wired Head-band Office/Call center Black:
The official marketing text of POLY EncorePro HW520 Headset Wired Head-band Office/Call center Black as supplied by the manufacturer

Premium in all the right places.

The Plantronics EncorePro 500 headset series is an all-new generation of headsets for customer service centers and offices, designed for the future, and built on experience. Three innovative models deliver greater comfort for all-day wearing, superior noise-canceling for clearer calls, and increased reliability so conversations can continue without worry. And they’ll help you meet the OSHA / Noise at Work regulations.

Keep one ear on the customer and one on collaboration

The Plantronics EncorePro 510 is the next generation of our most popular over-the-head monaural headset. Completely re-imagined for the demands of the modern customer service center and office, the HW510 has soft ear cushions for all-day wearing comfort, metal joints that deliver durability and reliability and a flexible mic with visual and tactile positioning guides for precise positioning and clearer conversations.

Immersive focus for improved customer interactions

The Plantronics EncorePro 520 is the binaural version of the all-new HW510 design, covering both ears to provide greater focus and concentration by blocking background noise. The HW520 also has soft ear cushions for all-day wearing comfort, metal joints that deliver durability and reliability, and a flexible mic with visual and tactile positioning guides for precise positioning and clearer conversations.

Short summary description POLY EncorePro HW520 Headset Wired Head-band Office/Call center Black:
This short summary of the POLY EncorePro HW520 Headset Wired Head-band Office/Call center Black data-sheet is auto-generated and uses the product title and the first six key specs.

POLY EncorePro HW520, Wired, Office/Call center, 100 - 6800 Hz, 2.61 oz (74 g), Headset, Black

Long summary description POLY EncorePro HW520 Headset Wired Head-band Office/Call center Black:
This is an auto-generated long summary of POLY EncorePro HW520 Headset Wired Head-band Office/Call center Black based on the first three specs of the first five spec groups.

POLY EncorePro HW520. Product type: Headset. Connectivity technology: Wired. Recommended usage: Office/Call center. Headphone frequency: 100 - 6800 Hz. Weight: 2.61 oz (74 g). Product color: Black

Performance
Product type *
Headset
Wearing style *
Head-band
Recommended usage *
Office/Call center
Headset type
Binaural
Product color *
Black
Sound pressure level (max)
118 dB
Ports & interfaces
Connectivity technology *
Wired
Headphones
Ear coupling *
Supraaural
Acoustic system
Closed
Headphone frequency
100 - 6800 Hz
Impedance
320 Ω
Headphones
Headphone sensitivity
24 dB
Microphone
Microphone type *
Boom
Microphone frequency
15 - 6800 Hz
Microphone sensitivity
-39 dB
Microphone input impedance
3300 Ω
Microphone noise-canceling
Yes
Weight & dimensions
Weight
2.61 oz (74 g)
Packaging content
Quantity
1
Logistics data
Harmonized System (HS) code
85183000
Brand Image Article code product Stock Price from
POLY HW301N Headset Wired Office/Call center POLY HW301N Headset Wired Office/Call center
(show image)
78714-02 HW301N 0.00
(excl. VAT)
0 (incl. VAT)
POLY HW291N Headset Wired Office/Call center POLY HW291N Headset Wired Office/Call center
(show image)
78712-02 HW291N 0.00
(excl. VAT)
0 (incl. VAT)
POLY .Audio 355 Headset Wired Head-band Office/Call center Black POLY .Audio 355 Headset Wired Head-band Office/Call center Black
(show image)
79730-05 .Audio 355 0.00
(excl. VAT)
0 (incl. VAT)
POLY S12 Headset Wired Head-band Office/Call center Gray POLY S12 Headset Wired Head-band Office/Call center Gray
(show image)
36784-01 S12 0.00
(excl. VAT)
0 (incl. VAT)
POLY Audio™ 310 Headset Wired Office/Call center POLY Audio™ 310 Headset Wired Office/Call center
(show image)
39602-01 Audio™ 310 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 5 distributor(s)
España 1 distributor(s)
France 1 distributor(s)
Magyarország 1 distributor(s)
Italia 2 distributor(s)
Sverige 2 distributor(s)
United Kingdom 7 distributor(s)
Danmark 3 distributor(s)
Deutschland 1 distributor(s)
Norway 1 distributor(s)
Suomi 2 distributor(s)
Lithuania 1 distributor(s)
Belgium 2 distributor(s)