USB Audio Processor, 1 x USB-A, 1 x 6 pin, EncorePro 500/700, E&A
Lightweight and simple to use, with USB easy-to-operate connections and Quick Disconnect (QD) features so your team can easily switch between workstations. With built-in Digital Signal Processing and echo suppression for leading audio clarity, acoustic protection for your team, and enhanced controls to improve customer conversations. The DA Series takes management a step further—providing operational insights to improve personnel performance, processes and inventory tracking.
INTELLIGENT BY DESIGN
When you deploy softphones in your customer service center, Plantronics DA Series USB audio processors deliver a more complete audio experience by providing context for every call. The DA Series offers exceptional audio quality and control while helping you gain deeper insights, and meet OSHA and Noise at Work specifications. When combined with Plantronics Manager Pro, an additional service, you will be able to communicate with intelligence and create new experiences for your team and customers.
PLANTRONICS MANAGER PRO
With Plantronics Manager Pro, an additional service, IT can remotely monitor, manage, and maintain headsets company-wide, to help ensure that customer service representatives are ready to take every customer call. No IT help desk backlogs, no more running from user to user for adjustments, fixes, or updates. For IT, it means simplicity. For the customer service representative, consistency. And for the customer, satisfaction.
INVENTORY MANAGEMENT
Remotely monitor and maintain audio devices
AUDIO PROTECTION
Acoustic exposure algorithms help meet local regulations
CLEARER CONVERSATIONS
Superior noise cancellation with automatic gain control
QUICK DISCONNECT (QD)
Provides walkaway convenience with QD-equipped headsets
POLY DA90, USB audio processor, Black
POLY DA90. Product type: USB audio processor, Product color: Black