location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Pioneer VSX-918V-K AV receiver 5.1 channels Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Pioneer Check ‘Pioneer’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VSX-918V-K
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VSX-918V-K
Category:
Audio/video (AV) receivers receive audio and video signals.
AV Receivers Check ‘Pioneer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Pioneer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9536
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 09:16:48
The date of the most recent change of the data-sheet in Icecat's system
Long product name Pioneer VSX-918V-K AV receiver 5.1 channels Black :
The short editorial description of Pioneer VSX-918V-K AV receiver 5.1 channels Black

VSX-918V-K 5 Channel AV Receiver with HDMI, iPod Digital & USB-in (Black)
More>>>
Short summary description Pioneer VSX-918V-K AV receiver 5.1 channels Black:
This short summary of the Pioneer VSX-918V-K AV receiver 5.1 channels Black data-sheet is auto-generated and uses the product title and the first six key specs.

Pioneer VSX-918V-K, 5.1 channels, 88 dB, 8 Ω, 130 W, Wired, 290 W

Long summary description Pioneer VSX-918V-K AV receiver 5.1 channels Black:
This is an auto-generated long summary of Pioneer VSX-918V-K AV receiver 5.1 channels Black based on the first three specs of the first five spec groups.

Pioneer VSX-918V-K. Audio output channels: 5.1 channels, Signal-to-Noise Ratio (SNR): 88 dB, Impedance: 8 Ω. Connectivity technology: Wired. Power consumption (typical): 290 W, Power consumption (standby): 0.5 W. Weight: 17.9 lbs (8.1 kg). Frequency band: 0.005 — 100, Power requirements: 220 — 230 V, 50/60 Hz, Dimensions (WxDxH): 16.5 x 13.9 x 6.22" (420 x 352.5 x 158 mm)

Brand Image Article code product Stock Price from
Pioneer

Pioneer VSX-519V-K AV receiver 5.1 channels Black
(show image)
VSX-519V-K VSX-519V-K 0.00
(excl. VAT)
0 (incl. VAT)
Pioneer

Pioneer VSX-819H-K AV receiver 5.1 channels Black
(show image)
VSX-819H-K VSX-819H-K 0.00
(excl. VAT)
0 (incl. VAT)
Pioneer

Pioneer VSX-819H-S AV receiver 5.1 channels Silver
(show image)
VSX-819H-S VSX-819H-S 0.00
(excl. VAT)
0 (incl. VAT)
Pioneer

Pioneer VSX-917V-S 7.1 channels Silver
(show image)
VSX-917-S VSX-917V-S 0.00
(excl. VAT)
0 (incl. VAT)
Pioneer

Pioneer VSX-519V-S AV receiver 5.1 channels Silver
(show image)
VSX-519V-S VSX-519V-S 0.00
(excl. VAT)
0 (incl. VAT)
Pioneer

Pioneer VSX-918V-S 5.1 channels Silver
(show image)
VSX-918-S VSX-918V-S 0.00
(excl. VAT)
0 (incl. VAT)
Pioneer

Pioneer VSX-818V-S AV receiver 5.1 channels Silver
(show image)
VSX-818V-S VSX-818V-S 0.00
(excl. VAT)
0 (incl. VAT)
Pioneer

Pioneer VSX-418-S AV receiver 5.1 channels Silver
(show image)
VSX-418-S VSX-418-S 0.00
(excl. VAT)
0 (incl. VAT)
Pioneer

Pioneer VSX-418-K AV receiver 130 W 5.1 channels Surround Black
(show image)
VSX-418-K VSX-418-K 0.00
(excl. VAT)
0 (incl. VAT)
Pioneer

Pioneer VSX-818V-S 5.1 channels Silver
(show image)
VSX818S VSX-818V-S 0.00
(excl. VAT)
0 (incl. VAT)